GasLab K30 FR Fast Response 10,000ppm CO2 Sensor SE-0117

Description
The K30 FR Fast Response 10,000ppm CO2 Sensor module is a maintenance-free CO2 transmitter intended for higher sample rates (2x per second) with minimal noise. It is an accurate, low-cost solution for OEMs who want to integrate CO2 sensing into applications like modified atmosphere packaging (MAP), occupancy detection, or rapid data sampling for process monitoring. Features Fast response to sampled CO2 levels with high variability Built-in tube inlet with fast diffusion with or without pump Simple to install, pre-calibrated and ready-to-use Proven K30 reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0117 K30 FR 10,000ppm Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0126 K30 Sensor Development Kit - Easy to use, simply plug the K30 FR sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels, to configure the sensor or for data logging. Specifications CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0 - 10,000 ppm (0 - 5,000ppm in spec) Rate of Measurement: 2Hz (once every 0.5 seconds) Response Time: 2 seconds @ .5 l/min tube gas flow Outputs: 2 digital, 2 analog Scalable Analog voltage outputs Programmable Range: 0-10,000 ppm (custom configuration required) Repeatability: ± 20 ppm ± 1 % of measured value Accuracy: ± 30 ppm ± 3 % of measured value Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Warm-up Time: < 1 min. (@ full specs < 15 min) Conformance with the standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (L x W x H) Power Input: 5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 70 mA average Warranty 90 days. See GasLab Terms & Conditions.
Datasheet
Description
The K30 FR Fast Response 10,000ppm CO2 Sensor module is a maintenance-free CO2 transmitter intended for higher sample rates (2x per second) with minimal noise. It is an accurate, low-cost solution for OEMs who want to integrate CO2 sensing into applications like modified atmosphere packaging (MAP), occupancy detection, or rapid data sampling for process monitoring. Features Fast response to sampled CO2 levels with high variability Built-in tube inlet with fast diffusion with or without pump Simple to install, pre-calibrated and ready-to-use Proven K30 reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0117 K30 FR 10,000ppm Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0126 K30 Sensor Development Kit - Easy to use, simply plug the K30 FR sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels, to configure the sensor or for data logging. Specifications CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0 - 10,000 ppm (0 - 5,000ppm in spec) Rate of Measurement: 2Hz (once every 0.5 seconds) Response Time: 2 seconds @ .5 l/min tube gas flow Outputs: 2 digital, 2 analog Scalable Analog voltage outputs Programmable Range: 0-10,000 ppm (custom configuration required) Repeatability: ± 20 ppm ± 1 % of measured value Accuracy: ± 30 ppm ± 3 % of measured value Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Warm-up Time: < 1 min. (@ full specs < 15 min) Conformance with the standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (L x W x H) Power Input: 5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 70 mA average Warranty 90 days. See GasLab Terms & Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K30 FR Fast Response 10,000ppm CO2 Sensor - SE-0117 - GasLab
Ormond Beach, FL, United States
K30 FR Fast Response 10,000ppm CO2 Sensor
SE-0117
K30 FR Fast Response 10,000ppm CO2 Sensor SE-0117
The K30 FR Fast Response 10,000ppm CO2 Sensor module is a maintenance-free CO2 transmitter intended for higher sample rates (2x per second) with minimal noise. It is an accurate, low-cost solution for OEMs who want to integrate CO2 sensing into applications like modified atmosphere packaging (MAP), occupancy detection, or rapid data sampling for process monitoring. Features Fast response to sampled CO2 levels with high variability Built-in tube inlet with fast diffusion with or without pump Simple to install, pre-calibrated and ready-to-use Proven K30 reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0117 K30 FR 10,000ppm Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0126 K30 Sensor Development Kit - Easy to use, simply plug the K30 FR sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels, to configure the sensor or for data logging. Specifications CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0 - 10,000 ppm (0 - 5,000ppm in spec) Rate of Measurement: 2Hz (once every 0.5 seconds) Response Time: 2 seconds @ .5 l/min tube gas flow Outputs: 2 digital, 2 analog Scalable Analog voltage outputs Programmable Range: 0-10,000 ppm (custom configuration required) Repeatability: ± 20 ppm ± 1 % of measured value Accuracy: ± 30 ppm ± 3 % of measured value Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Warm-up Time: < 1 min. (@ full specs < 15 min) Conformance with the standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (L x W x H) Power Input: 5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 70 mA average Warranty 90 days. See GasLab Terms & Conditions.

The K30 FR Fast Response 10,000ppm CO2 Sensor module is a maintenance-free CO2 transmitter intended for higher sample rates (2x per second) with minimal noise. It is an accurate, low-cost solution for OEMs who want to integrate CO2 sensing into applications like modified atmosphere packaging (MAP), occupancy detection, or rapid data sampling for process monitoring.

Features

  • Fast response to sampled CO2 levels with high variability
  • Built-in tube inlet with fast diffusion with or without pump
  • Simple to install, pre-calibrated and ready-to-use
  • Proven K30 reliability, low cost
  • maintenance free in normal applications
  • flexible analog and digital outputs
  • Optional tube cap adapter for sampling sensor applications

Models

SE-0117 K30 FR 10,000ppm Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0126 K30 Sensor Development Kit - Easy to use, simply plug the K30 FR sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels, to configure the sensor or for data logging.


Specifications

  • CO2 Measurement: non-dispersive infrared (NDIR)
  • Measurement Range: 0 - 10,000 ppm (0 - 5,000ppm in spec)
  • Rate of Measurement: 2Hz (once every 0.5 seconds)
  • Response Time: 2 seconds @ .5 l/min tube gas flow
  • Outputs: 2 digital, 2 analog
  • Scalable Analog voltage outputs
  • Programmable Range: 0-10,000 ppm (custom configuration required)
  • Repeatability: ± 20 ppm ± 1 % of measured value
  • Accuracy: ± 30 ppm ± 3 % of measured value
  • Sensor Life Expectancy: > 15 years
  • Maintenance Interval: no maintenance required
  • Warm-up Time: < 1 min. (@ full specs < 15 min)

Conformance with the standards

  • Emission: EN61000-6-3:2001
  • Immunity: EN61000-6-2:2001
  • RoHS directive 2002/95/EG

Electrical / Mechanical

  • Dimensions: 51 × 57 × 14 mm (L x W x H)
  • Power Input: 5-14 VDC, stabilized to within 10% (external protection circuits required)
  • Current Consumption: 70 mA average

Warranty

  • 90 days. See GasLab Terms & Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number SE-0117
Product Name K30 FR Fast Response 10,000ppm CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.05-5 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Single-Channel Silicon-Based Thermopile - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Multi Channel Pyroelectric Detector - PYROMID LIM-082 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details
Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector; PID
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
View Details