GasLab K30 10,000ppm CO2 Sensor SE-0018

Description
The K30 10,000ppm Sensor Module is intended to be built into different host devices that require CO2 monitoring indoors. It is an accurate, proven, low-cost solution for OEMs who want to integrate CO2 sensing into their products. Features Perfect for residential, commercial, industrial HVAC or IAQ applications Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0018 K30 10,000ppm CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0024 10,000ppm CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for data logging. k30 k-30 SE-0018 SE0018 SE018 SE18 CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0 – 10,000 ppm (0-5,000 ppm within specifications) Rate of Measurement: every 2 seconds Response Time Diffusion: 20 seconds Response Time Sample Draw: 2 seconds @ .5 l/min tube gas flow Warm-up Time: < 1 min. (@ full specs < 15 min) Outputs. 2 analog, 2 digital Scalable Analog voltage outputs Each digital output has threshold and hysteresis Programmable Range: 0-10,000 ppm (custom configuration required) Repeatability: ± 20 ppm ± 1 % of measured value within specifications Accuracy: ± 30 ppm ± 3 % of measured value within specifications Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check at startup ABC (Automatic Background Calibration) enabled unless specified Conforms with Standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (Length x Width x approximate Height) Power Input: 5.5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 40 mA average Sampling Method: diffusion (tube cap optional) Warranty 90 days. See GasLab Terms & Conditions.
Datasheet
Description
The K30 10,000ppm Sensor Module is intended to be built into different host devices that require CO2 monitoring indoors. It is an accurate, proven, low-cost solution for OEMs who want to integrate CO2 sensing into their products. Features Perfect for residential, commercial, industrial HVAC or IAQ applications Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0018 K30 10,000ppm CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0024 10,000ppm CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for data logging. k30 k-30 SE-0018 SE0018 SE018 SE18 CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0 – 10,000 ppm (0-5,000 ppm within specifications) Rate of Measurement: every 2 seconds Response Time Diffusion: 20 seconds Response Time Sample Draw: 2 seconds @ .5 l/min tube gas flow Warm-up Time: < 1 min. (@ full specs < 15 min) Outputs. 2 analog, 2 digital Scalable Analog voltage outputs Each digital output has threshold and hysteresis Programmable Range: 0-10,000 ppm (custom configuration required) Repeatability: ± 20 ppm ± 1 % of measured value within specifications Accuracy: ± 30 ppm ± 3 % of measured value within specifications Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check at startup ABC (Automatic Background Calibration) enabled unless specified Conforms with Standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (Length x Width x approximate Height) Power Input: 5.5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 40 mA average Sampling Method: diffusion (tube cap optional) Warranty 90 days. See GasLab Terms & Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K30 10,000ppm CO2 Sensor - SE-0018 - GasLab
Ormond Beach, FL, United States
K30 10,000ppm CO2 Sensor
SE-0018
K30 10,000ppm CO2 Sensor SE-0018
The K30 10,000ppm Sensor Module is intended to be built into different host devices that require CO2 monitoring indoors. It is an accurate, proven, low-cost solution for OEMs who want to integrate CO2 sensing into their products. Features Perfect for residential, commercial, industrial HVAC or IAQ applications Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0018 K30 10,000ppm CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0024 10,000ppm CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for data logging. k30 k-30 SE-0018 SE0018 SE018 SE18 CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0 – 10,000 ppm (0-5,000 ppm within specifications) Rate of Measurement: every 2 seconds Response Time Diffusion: 20 seconds Response Time Sample Draw: 2 seconds @ .5 l/min tube gas flow Warm-up Time: < 1 min. (@ full specs < 15 min) Outputs. 2 analog, 2 digital Scalable Analog voltage outputs Each digital output has threshold and hysteresis Programmable Range: 0-10,000 ppm (custom configuration required) Repeatability: ± 20 ppm ± 1 % of measured value within specifications Accuracy: ± 30 ppm ± 3 % of measured value within specifications Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check at startup ABC (Automatic Background Calibration) enabled unless specified Conforms with Standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (Length x Width x approximate Height) Power Input: 5.5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 40 mA average Sampling Method: diffusion (tube cap optional) Warranty 90 days. See GasLab Terms & Conditions.

The K30 10,000ppm Sensor Module is intended to be built into different host devices that require CO2 monitoring indoors. It is an accurate, proven, low-cost solution for OEMs who want to integrate CO2 sensing into their products.

Features

  • Perfect for residential, commercial, industrial HVAC or IAQ applications
  • Simple to install, pre-calibrated and ready-to-use
  • Proven reliability, low cost
  • maintenance free in normal applications
  • flexible analog and digital outputs
  • Optional tube cap adapter for sampling sensor applications

Models

SE-0018 K30 10,000ppm CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0024 10,000ppm CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for data logging.

k30 k-30 SE-0018 SE0018 SE018 SE18

  • CO2 Measurement: non-dispersive infrared (NDIR)
  • Measurement Range: 0 – 10,000 ppm (0-5,000 ppm within specifications)
  • Rate of Measurement: every 2 seconds
  • Response Time Diffusion: 20 seconds
  • Response Time Sample Draw: 2 seconds @ .5 l/min tube gas flow
  • Warm-up Time: < 1 min. (@ full specs < 15 min)
  • Outputs. 2 analog, 2 digital
  • Scalable Analog voltage outputs
  • Each digital output has threshold and hysteresis
  • Programmable Range: 0-10,000 ppm (custom configuration required)
  • Repeatability: ± 20 ppm ± 1 % of measured value within specifications
  • Accuracy: ± 30 ppm ± 3 % of measured value within specifications
  • Sensor Life Expectancy: > 15 years
  • Maintenance Interval: no maintenance required
  • Self-Diagnostics: complete function check at startup
  • ABC (Automatic Background Calibration) enabled unless specified

Conforms with Standards

  • Emission: EN61000-6-3:2001
  • Immunity: EN61000-6-2:2001
  • RoHS directive 2002/95/EG

Electrical / Mechanical

  • Dimensions: 51 × 57 × 14 mm (Length x Width x approximate Height)
  • Power Input: 5.5-14 VDC, stabilized to within 10% (external protection circuits required)
  • Current Consumption: 40 mA average
  • Sampling Method: diffusion (tube cap optional)

Warranty

  • 90 days. See GasLab Terms & Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number SE-0018
Product Name K30 10,000ppm CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Replacement Sensor for Maxtec OM-25A, Maxtec OM-25ME, and Maxtec OM-25MEL -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
CozIR®-A 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-10,000 ppm (parts per million))
Number of Gases Monitored Single
View Details