GasLab Personal CO Safety Monitor SAN-30

Description
GasLab's SAN-30 Personal CO Safety Monitor is a wearable, rechargeable personal carbon monoxide safety meter designed to monitor ambient air CO levels in real time. It protects workers in confined spaces like garages, ice-rinks, engine compartments, or anywhere carbon monoxide buildup can occur. Features Large LCD displays CO, temperature, %RH, battery life Audible, visual strobe and vibrating alarms Electrochemical sensing technology Lithium-ion rechargeable battery. USB Charging port Rechargeable Li-Ion battery – 12+ hours per charge Calibrate using ambient air Strobe light and vibrating alarm Man down alarm - leverages accelerometer technology Programmable alarm settings IP54 housing protects against dust and rain Tough rubber boot with heavy duty clip and loop SAN-30 Specifications Measurement Range: 0 to 1,000 ppm Resolution: 1ppm Temperature Range: 14-140°F (-10.0-60.0°C) display Humidity Range: 0 to 99% RH Response Time: 5-30 seconds Expected Lifespan: >5 years Temperature Display Resolution: 0.1°F (0.1°C) Temperature Display Options: °F/°C (switchable) Temperature Accuracy: +0.9°C(+0.5°F) Temperature Response Time: 5~30 seconds (device must equilibrate with environment) Humidity Measurement Range: 0.0 to 99.9% RH Humidity Display Resolution: 1%RH Humidity Accuracy: +4.5%RH Humidity Response Time: < 8 seconds for 63% of step change Operating: 32°F to 122°F (0°C to 50°C), <95% RH non-condensing Storage: 14°F to 140°F (-10°C to 60°C), < 99% RH non-condensing Power Supply: Li-ion battery (4.2V, 1500mAh), Dimensions: 3.9 x 2.0 x 1.7 in. (98x50x42mm) Weight: 4.76oz. (135 grams) Includes Micro USB Power Cable w. Wall USB Charger User Manual Warranty 1 year - See GasLab Terms and Conditions.
Description
GasLab's SAN-30 Personal CO Safety Monitor is a wearable, rechargeable personal carbon monoxide safety meter designed to monitor ambient air CO levels in real time. It protects workers in confined spaces like garages, ice-rinks, engine compartments, or anywhere carbon monoxide buildup can occur. Features Large LCD displays CO, temperature, %RH, battery life Audible, visual strobe and vibrating alarms Electrochemical sensing technology Lithium-ion rechargeable battery. USB Charging port Rechargeable Li-Ion battery – 12+ hours per charge Calibrate using ambient air Strobe light and vibrating alarm Man down alarm - leverages accelerometer technology Programmable alarm settings IP54 housing protects against dust and rain Tough rubber boot with heavy duty clip and loop SAN-30 Specifications Measurement Range: 0 to 1,000 ppm Resolution: 1ppm Temperature Range: 14-140°F (-10.0-60.0°C) display Humidity Range: 0 to 99% RH Response Time: 5-30 seconds Expected Lifespan: >5 years Temperature Display Resolution: 0.1°F (0.1°C) Temperature Display Options: °F/°C (switchable) Temperature Accuracy: +0.9°C(+0.5°F) Temperature Response Time: 5~30 seconds (device must equilibrate with environment) Humidity Measurement Range: 0.0 to 99.9% RH Humidity Display Resolution: 1%RH Humidity Accuracy: +4.5%RH Humidity Response Time: < 8 seconds for 63% of step change Operating: 32°F to 122°F (0°C to 50°C), <95% RH non-condensing Storage: 14°F to 140°F (-10°C to 60°C), < 99% RH non-condensing Power Supply: Li-ion battery (4.2V, 1500mAh), Dimensions: 3.9 x 2.0 x 1.7 in. (98x50x42mm) Weight: 4.76oz. (135 grams) Includes Micro USB Power Cable w. Wall USB Charger User Manual Warranty 1 year - See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Personal CO Safety Monitor - SAN-30 - GasLab
Ormond Beach, FL, United States
Personal CO Safety Monitor
SAN-30
Personal CO Safety Monitor SAN-30
GasLab's SAN-30 Personal CO Safety Monitor is a wearable, rechargeable personal carbon monoxide safety meter designed to monitor ambient air CO levels in real time. It protects workers in confined spaces like garages, ice-rinks, engine compartments, or anywhere carbon monoxide buildup can occur. Features Large LCD displays CO, temperature, %RH, battery life Audible, visual strobe and vibrating alarms Electrochemical sensing technology Lithium-ion rechargeable battery. USB Charging port Rechargeable Li-Ion battery – 12+ hours per charge Calibrate using ambient air Strobe light and vibrating alarm Man down alarm - leverages accelerometer technology Programmable alarm settings IP54 housing protects against dust and rain Tough rubber boot with heavy duty clip and loop SAN-30 Specifications Measurement Range: 0 to 1,000 ppm Resolution: 1ppm Temperature Range: 14-140°F (-10.0-60.0°C) display Humidity Range: 0 to 99% RH Response Time: 5-30 seconds Expected Lifespan: >5 years Temperature Display Resolution: 0.1°F (0.1°C) Temperature Display Options: °F/°C (switchable) Temperature Accuracy: +0.9°C(+0.5°F) Temperature Response Time: 5~30 seconds (device must equilibrate with environment) Humidity Measurement Range: 0.0 to 99.9% RH Humidity Display Resolution: 1%RH Humidity Accuracy: +4.5%RH Humidity Response Time: < 8 seconds for 63% of step change Operating: 32°F to 122°F (0°C to 50°C), <95% RH non-condensing Storage: 14°F to 140°F (-10°C to 60°C), < 99% RH non-condensing Power Supply: Li-ion battery (4.2V, 1500mAh), Dimensions: 3.9 x 2.0 x 1.7 in. (98x50x42mm) Weight: 4.76oz. (135 grams) Includes Micro USB Power Cable w. Wall USB Charger User Manual Warranty 1 year - See GasLab Terms and Conditions.

GasLab's SAN-30 Personal CO Safety Monitor is a wearable, rechargeable personal carbon monoxide safety meter designed to monitor ambient air CO levels in real time. It protects workers in confined spaces like garages, ice-rinks, engine compartments, or anywhere carbon monoxide buildup can occur.

Features

  • Large LCD displays CO, temperature, %RH, battery life
  • Audible, visual strobe and vibrating alarms
  • Electrochemical sensing technology
  • Lithium-ion rechargeable battery. USB Charging port
  • Rechargeable Li-Ion battery – 12+ hours per charge
  • Calibrate using ambient air
  • Strobe light and vibrating alarm
  • Man down alarm - leverages accelerometer technology
  • Programmable alarm settings
  • IP54 housing protects against dust and rain
  • Tough rubber boot with heavy duty clip and loop

SAN-30 Specifications

  • Measurement Range: 0 to 1,000 ppm
  • Resolution: 1ppm
  • Temperature Range: 14-140°F (-10.0-60.0°C) display
  • Humidity Range: 0 to 99% RH
  • Response Time: 5-30 seconds
  • Expected Lifespan: >5 years
  • Temperature Display Resolution: 0.1°F (0.1°C)
  • Temperature Display Options: °F/°C (switchable)
  • Temperature Accuracy: +0.9°C(+0.5°F)
  • Temperature Response Time: 5~30 seconds (device must equilibrate with environment)
  • Humidity Measurement Range: 0.0 to 99.9% RH
  • Humidity Display Resolution: 1%RH
  • Humidity Accuracy: +4.5%RH
  • Humidity Response Time: < 8 seconds for 63% of step change
  • Operating: 32°F to 122°F (0°C to 50°C), <95% RH non-condensing
  • Storage: 14°F to 140°F (-10°C to 60°C), < 99% RH non-condensing
  • Power Supply: Li-ion battery (4.2V, 1500mAh),
  • Dimensions: 3.9 x 2.0 x 1.7 in. (98x50x42mm)
  • Weight: 4.76oz. (135 grams)

Includes

  • Micro USB Power Cable w. Wall USB Charger
  • User Manual

Warranty

  • 1 year - See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number SAN-30
Product Name Personal CO Safety Monitor
Measurement Type Trace
Gas Types CO; (0~1,000 ppm)
Features Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Wearable Gas Detector - ALTAIRio™4 - MSA Safety
Specs
Application Process Gas
Display Digital
Instrument Type Detector
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
TVOC 2 Continuous VOC Detector -  - DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms; Intrinsically Safe
Instrument Type Detector
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details