GasLab OXY-GAP Oxygen Gas Analyser Probe OXY-GAP-100

Description
SST Sensing's OXY-GAP-100 Gas Analyzer Probe is designed to monitor the oxygen content within flue or stack gases making it a complete solution for combustion optimization and burner/boiler trim applications. Features RS485 Modbus RTU, relay, analog outputs Pressure and temperature compensation Sample temperatures up to 700°C Operates without the need for an air reference Replaceable sensor can be cleaned or replaced in seconds. Calibration via fresh air or cal gas Applications Combustion control of boilers fueled by natural gas, light oil, diesel, and biomass. Not recommended for coal. Excess air analysis Boiler trim control Incineration furnaces Power generation Combined cycle gas turbines (CCGT) Ceramic furnace monitoring Models OXY-GAP-100 Gas Analyzer Probe - designed for integration in applications such as; combustion control of boilers fueled by natural gas, light oil, diesel and biomass. Specifications Measurement technology gas: Zirconium Oxide (ZrO2) Measurement range: 0.1-25% Output resolution: 0.01 mA or 0.01% O2 Accuracy: (0.1-25%): < 0.25% O2 Response Time (T90): < 15 seconds Repeatability: < 0.25% Sample Flow Effect: ±0.5% of full scale Sample cell temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure: 260-1260mbar Absolute Electrical/Mechanica l Power supply: 24VDC ±10% LPS Power consumption: 700mA maximum @ 24VDC Analog outputs: Single or Dual 4----20mA Output ranges (oxygen): 0-25% O2 Output ranges (temperature): -58 to +572°F (-50 to +300°C) Output ranges (pressure): 260 - 1260mbar (0.017 - 0.086psia) Warm-up time: < 90 seconds Stabilization time: < 5 minutes Dimensions: See Datasheet Outline Dimensions Weight: Head - 3.5 lbs, Probe 8.6 lbs Process connection: 2" 150 lbs ANSI flange Ingress protection: IP65 Housing material: Painted aluminum Warranty 90 days - See GasLab Terms and Conditions.
Description
SST Sensing's OXY-GAP-100 Gas Analyzer Probe is designed to monitor the oxygen content within flue or stack gases making it a complete solution for combustion optimization and burner/boiler trim applications. Features RS485 Modbus RTU, relay, analog outputs Pressure and temperature compensation Sample temperatures up to 700°C Operates without the need for an air reference Replaceable sensor can be cleaned or replaced in seconds. Calibration via fresh air or cal gas Applications Combustion control of boilers fueled by natural gas, light oil, diesel, and biomass. Not recommended for coal. Excess air analysis Boiler trim control Incineration furnaces Power generation Combined cycle gas turbines (CCGT) Ceramic furnace monitoring Models OXY-GAP-100 Gas Analyzer Probe - designed for integration in applications such as; combustion control of boilers fueled by natural gas, light oil, diesel and biomass. Specifications Measurement technology gas: Zirconium Oxide (ZrO2) Measurement range: 0.1-25% Output resolution: 0.01 mA or 0.01% O2 Accuracy: (0.1-25%): < 0.25% O2 Response Time (T90): < 15 seconds Repeatability: < 0.25% Sample Flow Effect: ±0.5% of full scale Sample cell temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure: 260-1260mbar Absolute Electrical/Mechanica l Power supply: 24VDC ±10% LPS Power consumption: 700mA maximum @ 24VDC Analog outputs: Single or Dual 4----20mA Output ranges (oxygen): 0-25% O2 Output ranges (temperature): -58 to +572°F (-50 to +300°C) Output ranges (pressure): 260 - 1260mbar (0.017 - 0.086psia) Warm-up time: < 90 seconds Stabilization time: < 5 minutes Dimensions: See Datasheet Outline Dimensions Weight: Head - 3.5 lbs, Probe 8.6 lbs Process connection: 2" 150 lbs ANSI flange Ingress protection: IP65 Housing material: Painted aluminum Warranty 90 days - See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
OXY-GAP Oxygen Gas Analyser Probe - OXY-GAP-100 - GasLab
Ormond Beach, FL, United States
OXY-GAP Oxygen Gas Analyser Probe
OXY-GAP-100
OXY-GAP Oxygen Gas Analyser Probe OXY-GAP-100
SST Sensing's OXY-GAP-100 Gas Analyzer Probe is designed to monitor the oxygen content within flue or stack gases making it a complete solution for combustion optimization and burner/boiler trim applications. Features RS485 Modbus RTU, relay, analog outputs Pressure and temperature compensation Sample temperatures up to 700°C Operates without the need for an air reference Replaceable sensor can be cleaned or replaced in seconds. Calibration via fresh air or cal gas Applications Combustion control of boilers fueled by natural gas, light oil, diesel, and biomass. Not recommended for coal. Excess air analysis Boiler trim control Incineration furnaces Power generation Combined cycle gas turbines (CCGT) Ceramic furnace monitoring Models OXY-GAP-100 Gas Analyzer Probe - designed for integration in applications such as; combustion control of boilers fueled by natural gas, light oil, diesel and biomass. Specifications Measurement technology gas: Zirconium Oxide (ZrO2) Measurement range: 0.1-25% Output resolution: 0.01 mA or 0.01% O2 Accuracy: (0.1-25%): < 0.25% O2 Response Time (T90): < 15 seconds Repeatability: < 0.25% Sample Flow Effect: ±0.5% of full scale Sample cell temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure: 260-1260mbar Absolute Electrical/Mechanica l Power supply: 24VDC ±10% LPS Power consumption: 700mA maximum @ 24VDC Analog outputs: Single or Dual 4----20mA Output ranges (oxygen): 0-25% O2 Output ranges (temperature): -58 to +572°F (-50 to +300°C) Output ranges (pressure): 260 - 1260mbar (0.017 - 0.086psia) Warm-up time: < 90 seconds Stabilization time: < 5 minutes Dimensions: See Datasheet Outline Dimensions Weight: Head - 3.5 lbs, Probe 8.6 lbs Process connection: 2" 150 lbs ANSI flange Ingress protection: IP65 Housing material: Painted aluminum Warranty 90 days - See GasLab Terms and Conditions.

SST Sensing's OXY-GAP-100 Gas Analyzer Probe is designed to monitor the oxygen content within flue or stack gases making it a complete solution for combustion optimization and burner/boiler trim applications.

Features

  • RS485 Modbus RTU, relay, analog outputs
  • Pressure and temperature compensation
  • Sample temperatures up to 700°C
  • Operates without the need for an air reference
  • Replaceable sensor can be cleaned or replaced in seconds.
  • Calibration via fresh air or cal gas

Applications

  • Combustion control of boilers fueled by natural gas, light oil, diesel, and biomass. Not recommended for coal.
  • Excess air analysis
  • Boiler trim control
  • Incineration furnaces
  • Power generation
  • Combined cycle gas turbines (CCGT)
  • Ceramic furnace monitoring

Models

OXY-GAP-100 Gas Analyzer Probe - designed for integration in applications such as; combustion control of boilers fueled by natural gas, light oil, diesel and biomass.


Specifications

  • Measurement technology gas: Zirconium Oxide (ZrO2)
  • Measurement range: 0.1-25%
  • Output resolution: 0.01 mA or 0.01% O2
  • Accuracy: (0.1-25%): < 0.25% O2
  • Response Time (T90): < 15 seconds
  • Repeatability: < 0.25%
  • Sample Flow Effect: ±0.5% of full scale
  • Sample cell temperature: 1292°F (+700°C)
  • Temperature measurement: Pt100
  • Ambient temperature: -4 to +131°F (-20 to +55°C)
  • Ambient relative humidity: 0-95% RH
  • Background gas: Combustion gas from natural gas, bio-gas or oil
  • Sample gas temperature: 1292°F (+700°C)
  • Sample pressure: 260-1260mbar Absolute

Electrical/Mechanical

  • Power supply: 24VDC ±10% LPS
  • Power consumption: 700mA maximum @ 24VDC
  • Analog outputs: Single or Dual 4----20mA
  • Output ranges (oxygen): 0-25% O2
  • Output ranges (temperature): -58 to +572°F (-50 to +300°C)
  • Output ranges (pressure): 260 - 1260mbar (0.017 - 0.086psia)
  • Warm-up time: < 90 seconds
  • Stabilization time: < 5 minutes
  • Dimensions: See Datasheet Outline Dimensions
  • Weight: Head - 3.5 lbs, Probe 8.6 lbs
  • Process connection: 2" 150 lbs ANSI flange
  • Ingress protection: IP65
  • Housing material: Painted aluminum

Warranty

  • 90 days - See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number OXY-GAP-100
Product Name OXY-GAP Oxygen Gas Analyser Probe
Measurement Type %Volume
Gas Types O2; (0.1~25%)
Electrical Outputs Current
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
ChemLogic CLPx Portable Gas Detector -  - DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms; Data Logger
Instrument Type Detector
View Details
Infrared Vapor Flamability Analyzer - SNR610 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details