GasLab LuminOX LOX-02 25% Oxygen Sensor OX-0052

Description
The LuminOX LOX-02 Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of durability, immunity to cross-sensitivity to other gases, and a longer lifespan than typical electochemical oxygen sensors as the UV sensor decay clock only runs when measuring the oxygen level. Features LuminOX sensor provides low drift, low cross-sensitivity MX Board includes barometric pressure, temperature and % relative humidity sensors MX Board allows for easy sensor calibration MX Board adds serial UART output MX Board adds RS485 Modbus RTU with RS485 cable Easy integration; compact & low power The CM-42951 Development Kit combines the LOX-02 sensor with barometric pressure, temperature and % relative humidity sensors on board and built-in data logging. Measurements can be taken using our free Gaslab software. Combined with MX board, the LOX-02 provides accurate oxygen measurement over a wide environmental range without the need for additional system components. Models OX-0052 Sensor – for integration into high-volume OEM products. CM-42951 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph ambient air oxygen, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-42950 MX Board – Same functionality as the development kit without USB cable or software. Specifications Measuring Gas: Oxygen Measurement Range: 0.1 to 25% O2 Sensing Method: Fluorescence quenching by oxygen Measurement Interval: 1 Sample/second Response Time: < 60 Seconds Warm-Up Time: < 60 Seconds at 72°F (22°C) Accuracy: Better than 2% at full scale Resolution: 0.10% / 0.1mbar Temperature Accuracy: +/- 2 degrees C Operating Temperature: -30°C to +60°C Barometric Pressure Range: 500 to 1200 mbar Lifetime: > 5 years Electrical / Mechanical Voltage: 4.5 - 5.5 VDC Current: < 6mA (streaming @ 1 Sample/sec), < 17mA Peak Interface: UART or analog Warranty 90 Days - See GasLab Terms and Conditions.
Description
The LuminOX LOX-02 Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of durability, immunity to cross-sensitivity to other gases, and a longer lifespan than typical electochemical oxygen sensors as the UV sensor decay clock only runs when measuring the oxygen level. Features LuminOX sensor provides low drift, low cross-sensitivity MX Board includes barometric pressure, temperature and % relative humidity sensors MX Board allows for easy sensor calibration MX Board adds serial UART output MX Board adds RS485 Modbus RTU with RS485 cable Easy integration; compact & low power The CM-42951 Development Kit combines the LOX-02 sensor with barometric pressure, temperature and % relative humidity sensors on board and built-in data logging. Measurements can be taken using our free Gaslab software. Combined with MX board, the LOX-02 provides accurate oxygen measurement over a wide environmental range without the need for additional system components. Models OX-0052 Sensor – for integration into high-volume OEM products. CM-42951 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph ambient air oxygen, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-42950 MX Board – Same functionality as the development kit without USB cable or software. Specifications Measuring Gas: Oxygen Measurement Range: 0.1 to 25% O2 Sensing Method: Fluorescence quenching by oxygen Measurement Interval: 1 Sample/second Response Time: < 60 Seconds Warm-Up Time: < 60 Seconds at 72°F (22°C) Accuracy: Better than 2% at full scale Resolution: 0.10% / 0.1mbar Temperature Accuracy: +/- 2 degrees C Operating Temperature: -30°C to +60°C Barometric Pressure Range: 500 to 1200 mbar Lifetime: > 5 years Electrical / Mechanical Voltage: 4.5 - 5.5 VDC Current: < 6mA (streaming @ 1 Sample/sec), < 17mA Peak Interface: UART or analog Warranty 90 Days - See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
LuminOX LOX-02 25% Oxygen Sensor - OX-0052 - GasLab
Ormond Beach, FL, United States
LuminOX LOX-02 25% Oxygen Sensor
OX-0052
LuminOX LOX-02 25% Oxygen Sensor OX-0052
The LuminOX LOX-02 Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of durability, immunity to cross-sensitivity to other gases, and a longer lifespan than typical electochemical oxygen sensors as the UV sensor decay clock only runs when measuring the oxygen level. Features LuminOX sensor provides low drift, low cross-sensitivity MX Board includes barometric pressure, temperature and % relative humidity sensors MX Board allows for easy sensor calibration MX Board adds serial UART output MX Board adds RS485 Modbus RTU with RS485 cable Easy integration; compact & low power The CM-42951 Development Kit combines the LOX-02 sensor with barometric pressure, temperature and % relative humidity sensors on board and built-in data logging. Measurements can be taken using our free Gaslab software. Combined with MX board, the LOX-02 provides accurate oxygen measurement over a wide environmental range without the need for additional system components. Models OX-0052 Sensor – for integration into high-volume OEM products. CM-42951 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph ambient air oxygen, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-42950 MX Board – Same functionality as the development kit without USB cable or software. Specifications Measuring Gas: Oxygen Measurement Range: 0.1 to 25% O2 Sensing Method: Fluorescence quenching by oxygen Measurement Interval: 1 Sample/second Response Time: < 60 Seconds Warm-Up Time: < 60 Seconds at 72°F (22°C) Accuracy: Better than 2% at full scale Resolution: 0.10% / 0.1mbar Temperature Accuracy: +/- 2 degrees C Operating Temperature: -30°C to +60°C Barometric Pressure Range: 500 to 1200 mbar Lifetime: > 5 years Electrical / Mechanical Voltage: 4.5 - 5.5 VDC Current: < 6mA (streaming @ 1 Sample/sec), < 17mA Peak Interface: UART or analog Warranty 90 Days - See GasLab Terms and Conditions.

The LuminOX LOX-02 Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of durability, immunity to cross-sensitivity to other gases, and a longer lifespan than typical electochemical oxygen sensors as the UV sensor decay clock only runs when measuring the oxygen level.

Features

  • LuminOX sensor provides low drift, low cross-sensitivity
  • MX Board includes barometric pressure, temperature and % relative humidity sensors
  • MX Board allows for easy sensor calibration
  • MX Board adds serial UART output
  • MX Board adds RS485 Modbus RTU with RS485 cable
  • Easy integration; compact & low power

The CM-42951 Development Kit combines the LOX-02 sensor with barometric pressure, temperature and % relative humidity sensors on board and built-in data logging. Measurements can be taken using our free Gaslab software.

Combined with MX board, the LOX-02 provides accurate oxygen measurement over a wide environmental range without the need for additional system components.

Models

OX-0052 Sensor – for integration into high-volume OEM products.

CM-42951 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph ambient air oxygen, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging.

CM-42950 MX Board – Same functionality as the development kit without USB cable or software.


Specifications

  • Measuring Gas: Oxygen
  • Measurement Range: 0.1 to 25% O2
  • Sensing Method: Fluorescence quenching by oxygen
  • Measurement Interval: 1 Sample/second
  • Response Time: < 60 Seconds
  • Warm-Up Time: < 60 Seconds at 72°F (22°C)
  • Accuracy: Better than 2% at full scale
  • Resolution: 0.10% / 0.1mbar
  • Temperature Accuracy: +/- 2 degrees C
  • Operating Temperature: -30°C to +60°C
  • Barometric Pressure Range: 500 to 1200 mbar
  • Lifetime: > 5 years

Electrical / Mechanical

  • Voltage: 4.5 - 5.5 VDC
  • Current: < 6mA (streaming @ 1 Sample/sec), < 17mA Peak
  • Interface: UART or analog

Warranty

  • 90 Days - See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number OX-0052
Product Name LuminOX LOX-02 25% Oxygen Sensor
Sensor Technology

Fluorescence quenching by oxygen

Measurement Type %Volume
Gas Types O2; (0.1~25% O2)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
Replacement sensor for use in Maxtec OM25A and Vapotherm Precision Flow. -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Oxygen and Carbon Monoxide Equivalent (COe) Analyzer - Endura AZ40 - ABB Measurement & Analytics
Specs
Gas Types O2; (Carbon Monoxide Equivalent (COe))
Electrical Outputs Current
Features Hazardous Environment
View Details
Low Power Dual-Gas Methane/Carbon Dioxide Infrared sensors -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Humidity 0 to 95 %
View Details