GasLab MPS Refrigerant Gas Sensor MPS004-MN0505-00

Description
The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications. The secret to the sensors long life and low maintenance is MPS™ - Molecular Property Spectrometer technology. A MEMS transducer is mounted onto a PCB and open to ambient air. The presence of a flammable refrigerant gas causes changes in the thermodynamic properties of the air/gas mixture that are measured by the transducer, then processed by patent-pending algorithms to report accurate gas concentrations. The MPS Refrigerant Gas Sensor has been configured to provide a robust, refrigerant-dedicate d sensing solution like that can reliably recognize leaks over a long field life, in harsh, real-world environments with no servicing required. Features Real time environmental compensation to rapid temperature & %RH changes No false positives, immune to poisoning Extremely fast response time Built-in self-test for fail-safe operation Industrial and residential packaging options No field calibration or maintenance Meets UL 60335-2-40 & ASHRAE 15 requirements Life expectancy - 10+ Years Models In Stock MPS004-MN0505-00 - R-32 (A1), Serial UART & Analog Output, Mini, 5 Pin MPS009-MN0505-00 - R-404A (A1), Serial UART & Analog Output, Mini, 5 Pin MPS010-MN0505-00 - R-407A (A2L), Serial UART & Analog Output, Mini, 5 Pin MPS011-MN505-00 - R-454B (A2L), Serial UART & Analog Output, Mini, 5 Pin MPS004-S40505-EX - R-32 (A2L), Serial UART & Analog Output, S4, 5 Pin MPS999-MN0000-99 - USB Evaluation Kit and software. Works with all Mini (MN) MPS sensors. Sensor not included. MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Refrigerant Gases LOD Range: 0-100%LEL, 400-2500ppm, 0-100%LEL Measurement Ranges: 50-50,000ppm or 1,300 - 50,000ppm Accuracy: 250ppm or 1,300ppm Measurement Rate: 2s Resolution: 0.1LEL, 1ppm w/ slow leak rate of 15ppm/min Response Time (T90): <6s, <30s, <20s Calibration Interval: No calibration required. Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0-100% RH Pressure: 80 to 120 kPa R/H and Temp Available?: Y / Y ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Max Current: 8.9mA typical OUTPUTS Communication: UART / Analog Output Digital: Y Digital Input/Output: 4 or 5 pin DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0 , 0.5 grams Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 10 years CERTIFICATIONS UL60335-2-40 Ready ATEX Certified UL60079-29-1 Ready ATEX Certified Warranty 2 Years. See GasLab Terms and Conditions
Datasheet
Description
The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications. The secret to the sensors long life and low maintenance is MPS™ - Molecular Property Spectrometer technology. A MEMS transducer is mounted onto a PCB and open to ambient air. The presence of a flammable refrigerant gas causes changes in the thermodynamic properties of the air/gas mixture that are measured by the transducer, then processed by patent-pending algorithms to report accurate gas concentrations. The MPS Refrigerant Gas Sensor has been configured to provide a robust, refrigerant-dedicate d sensing solution like that can reliably recognize leaks over a long field life, in harsh, real-world environments with no servicing required. Features Real time environmental compensation to rapid temperature & %RH changes No false positives, immune to poisoning Extremely fast response time Built-in self-test for fail-safe operation Industrial and residential packaging options No field calibration or maintenance Meets UL 60335-2-40 & ASHRAE 15 requirements Life expectancy - 10+ Years Models In Stock MPS004-MN0505-00 - R-32 (A1), Serial UART & Analog Output, Mini, 5 Pin MPS009-MN0505-00 - R-404A (A1), Serial UART & Analog Output, Mini, 5 Pin MPS010-MN0505-00 - R-407A (A2L), Serial UART & Analog Output, Mini, 5 Pin MPS011-MN505-00 - R-454B (A2L), Serial UART & Analog Output, Mini, 5 Pin MPS004-S40505-EX - R-32 (A2L), Serial UART & Analog Output, S4, 5 Pin MPS999-MN0000-99 - USB Evaluation Kit and software. Works with all Mini (MN) MPS sensors. Sensor not included. MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Refrigerant Gases LOD Range: 0-100%LEL, 400-2500ppm, 0-100%LEL Measurement Ranges: 50-50,000ppm or 1,300 - 50,000ppm Accuracy: 250ppm or 1,300ppm Measurement Rate: 2s Resolution: 0.1LEL, 1ppm w/ slow leak rate of 15ppm/min Response Time (T90): <6s, <30s, <20s Calibration Interval: No calibration required. Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0-100% RH Pressure: 80 to 120 kPa R/H and Temp Available?: Y / Y ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Max Current: 8.9mA typical OUTPUTS Communication: UART / Analog Output Digital: Y Digital Input/Output: 4 or 5 pin DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0 , 0.5 grams Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 10 years CERTIFICATIONS UL60335-2-40 Ready ATEX Certified UL60079-29-1 Ready ATEX Certified Warranty 2 Years. See GasLab Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPS Refrigerant Gas Sensor - MPS004-MN0505-00 - GasLab
Ormond Beach, FL, United States
MPS Refrigerant Gas Sensor
MPS004-MN0505-00
MPS Refrigerant Gas Sensor MPS004-MN0505-00
The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications. The secret to the sensors long life and low maintenance is MPS™ - Molecular Property Spectrometer technology. A MEMS transducer is mounted onto a PCB and open to ambient air. The presence of a flammable refrigerant gas causes changes in the thermodynamic properties of the air/gas mixture that are measured by the transducer, then processed by patent-pending algorithms to report accurate gas concentrations. The MPS Refrigerant Gas Sensor has been configured to provide a robust, refrigerant-dedicate d sensing solution like that can reliably recognize leaks over a long field life, in harsh, real-world environments with no servicing required. Features Real time environmental compensation to rapid temperature & %RH changes No false positives, immune to poisoning Extremely fast response time Built-in self-test for fail-safe operation Industrial and residential packaging options No field calibration or maintenance Meets UL 60335-2-40 & ASHRAE 15 requirements Life expectancy - 10+ Years Models In Stock MPS004-MN0505-00 - R-32 (A1), Serial UART & Analog Output, Mini, 5 Pin MPS009-MN0505-00 - R-404A (A1), Serial UART & Analog Output, Mini, 5 Pin MPS010-MN0505-00 - R-407A (A2L), Serial UART & Analog Output, Mini, 5 Pin MPS011-MN505-00 - R-454B (A2L), Serial UART & Analog Output, Mini, 5 Pin MPS004-S40505-EX - R-32 (A2L), Serial UART & Analog Output, S4, 5 Pin MPS999-MN0000-99 - USB Evaluation Kit and software. Works with all Mini (MN) MPS sensors. Sensor not included. MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Refrigerant Gases LOD Range: 0-100%LEL, 400-2500ppm, 0-100%LEL Measurement Ranges: 50-50,000ppm or 1,300 - 50,000ppm Accuracy: 250ppm or 1,300ppm Measurement Rate: 2s Resolution: 0.1LEL, 1ppm w/ slow leak rate of 15ppm/min Response Time (T90): <6s, <30s, <20s Calibration Interval: No calibration required. Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0-100% RH Pressure: 80 to 120 kPa R/H and Temp Available?: Y / Y ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Max Current: 8.9mA typical OUTPUTS Communication: UART / Analog Output Digital: Y Digital Input/Output: 4 or 5 pin DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0 , 0.5 grams Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 10 years CERTIFICATIONS UL60335-2-40 Ready ATEX Certified UL60079-29-1 Ready ATEX Certified Warranty 2 Years. See GasLab Terms and Conditions

The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications.

The secret to the sensors long life and low maintenance is MPS™ - Molecular Property Spectrometer technology. A MEMS transducer is mounted onto a PCB and open to ambient air. The presence of a flammable refrigerant gas causes changes in the thermodynamic properties of the air/gas mixture that are measured by the transducer, then processed by patent-pending algorithms to report accurate gas concentrations.

The MPS Refrigerant Gas Sensor has been configured to provide a robust, refrigerant-dedicated sensing solution like that can reliably recognize leaks over a long field life, in harsh, real-world environments with no servicing required.

Features

  • Real time environmental compensation to rapid temperature & %RH changes
  • No false positives, immune to poisoning
  • Extremely fast response time
  • Built-in self-test for fail-safe operation
  • Industrial and residential packaging options
  • No field calibration or maintenance
  • Meets UL 60335-2-40 & ASHRAE 15 requirements
  • Life expectancy - 10+ Years

Models In Stock

  • MPS004-MN0505-00 - R-32 (A1), Serial UART & Analog Output, Mini, 5 Pin
  • MPS009-MN0505-00 - R-404A (A1), Serial UART & Analog Output, Mini, 5 Pin
  • MPS010-MN0505-00 - R-407A (A2L), Serial UART & Analog Output, Mini, 5 Pin
  • MPS011-MN505-00 - R-454B (A2L), Serial UART & Analog Output, Mini, 5 Pin
  • MPS004-S40505-EX - R-32 (A2L), Serial UART & Analog Output, S4, 5 Pin
  • MPS999-MN0000-99 - USB Evaluation Kit and software. Works with all Mini (MN) MPS sensors. Sensor not included.
  • MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included.

Specifications

  • Gas Type: Refrigerant Gases
  • LOD Range: 0-100%LEL, 400-2500ppm, 0-100%LEL
  • Measurement Ranges: 50-50,000ppm or 1,300 - 50,000ppm
  • Accuracy: 250ppm or 1,300ppm
  • Measurement Rate: 2s
  • Resolution: 0.1LEL, 1ppm w/ slow leak rate of 15ppm/min
  • Response Time (T90): <6s, <30s, <20s
  • Calibration Interval: No calibration required.
  • Warm-Up Time: 20s
  • Operating Temperature Range: -40° to 75°C
  • Humidity: 0-100% RH
  • Pressure: 80 to 120 kPa
  • R/H and Temp Available?: Y / Y

ELECTRICAL

  • Voltage Input: 3.3 - 5.0 ±5% VDC
  • Max Current: 8.9mA typical

OUTPUTS

  • Communication: UART / Analog Output
  • Digital: Y
  • Digital Input/Output: 4 or 5 pin

DIMENSIONS

  • Dimensions: 16.6 mm (H) x 20.0 mm (L)
  • Weight: 8.0 , 0.5 grams
  • Body Material: Ultem PEI

LIFESPAN

  • Sensor Life Expectancy: > 10 years

CERTIFICATIONS

  • UL60335-2-40 Ready ATEX Certified
  • UL60079-29-1 Ready ATEX Certified

Warranty

  • 2 Years. See GasLab Terms and Conditions
Supplier's Site Datasheet
MPS Refrigerant Gas Sensor - MPS004-MN0505-00 - GasLab
Ormond Beach, FL, United States
MPS Refrigerant Gas Sensor
MPS004-MN0505-00
MPS Refrigerant Gas Sensor MPS004-MN0505-00
The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications. The secret to the sensors long life and low maintenance is MPS™ - Molecular Property Spectrometer technology. A MEMS transducer is mounted onto a PCB and open to ambient air. The presence of a flammable refrigerant gas causes changes in the thermodynamic properties of the air/gas mixture that are measured by the transducer, then processed by patent-pending algorithms to report accurate gas concentrations. The MPS Refrigerant Gas Sensor has been configured to provide a robust, refrigerant-dedicate d sensing solution like that can reliably recognize leaks over a long field life, in harsh, real-world environments with no servicing required. Features Real time environmental compensation to rapid temperature & %RH changes No false positives, immune to poisoning Extremely fast response time Built-in self-test for fail-safe operation Industrial and residential packaging options No field calibration or maintenance Meets UL 60335-2-40 & ASHRAE 15 requirements Life expectancy - 10+ Years Models In Stock MPS004-MN0505-00 - R-32 (A1), Serial UART & Analog Output, Mini, 5 Pin MPS009-MN0505-00 - R-404A (A1), Serial UART & Analog Output, Mini, 5 Pin MPS010-MN0505-00 - R-407A (A2L), Serial UART & Analog Output, Mini, 5 Pin MPS011-MN505-00 - R-454B (A2L), Serial UART & Analog Output, Mini, 5 Pin MPS004-S40505-EX - R-32 (A2L), Serial UART & Analog Output, S4, 5 Pin MPS999-MN0000-99 - USB Evaluation Kit and software. Works with all Mini (MN) MPS sensors. Sensor not included. MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Refrigerant Gases LOD Range: 0-100%LEL, 400-2500ppm, 0-100%LEL Measurement Ranges: 50-50,000ppm or 1,300 - 50,000ppm Accuracy: 250ppm or 1,300ppm Measurement Rate: 2s Resolution: 0.1LEL, 1ppm w/ slow leak rate of 15ppm/min Response Time (T90): <6s, <30s, <20s Calibration Interval: No calibration required. Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0-100% RH Pressure: 80 to 120 kPa R/H and Temp Available?: Y / Y ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Max Current: 8.9mA typical OUTPUTS Communication: UART / Analog Output Digital: Y Digital Input/Output: 4 or 5 pin DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0 , 0.5 grams Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 10 years CERTIFICATIONS UL60335-2-40 Ready ATEX Certified UL60079-29-1 Ready ATEX Certified Warranty 2 Years. See GasLab Terms and Conditions

The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications.

The secret to the sensors long life and low maintenance is MPS™ - Molecular Property Spectrometer technology. A MEMS transducer is mounted onto a PCB and open to ambient air. The presence of a flammable refrigerant gas causes changes in the thermodynamic properties of the air/gas mixture that are measured by the transducer, then processed by patent-pending algorithms to report accurate gas concentrations.

The MPS Refrigerant Gas Sensor has been configured to provide a robust, refrigerant-dedicated sensing solution like that can reliably recognize leaks over a long field life, in harsh, real-world environments with no servicing required.

Features

  • Real time environmental compensation to rapid temperature & %RH changes
  • No false positives, immune to poisoning
  • Extremely fast response time
  • Built-in self-test for fail-safe operation
  • Industrial and residential packaging options
  • No field calibration or maintenance
  • Meets UL 60335-2-40 & ASHRAE 15 requirements
  • Life expectancy - 10+ Years

Models In Stock

  • MPS004-MN0505-00 - R-32 (A1), Serial UART & Analog Output, Mini, 5 Pin
  • MPS009-MN0505-00 - R-404A (A1), Serial UART & Analog Output, Mini, 5 Pin
  • MPS010-MN0505-00 - R-407A (A2L), Serial UART & Analog Output, Mini, 5 Pin
  • MPS011-MN505-00 - R-454B (A2L), Serial UART & Analog Output, Mini, 5 Pin
  • MPS004-S40505-EX - R-32 (A2L), Serial UART & Analog Output, S4, 5 Pin
  • MPS999-MN0000-99 - USB Evaluation Kit and software. Works with all Mini (MN) MPS sensors. Sensor not included.
  • MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included.

Specifications

  • Gas Type: Refrigerant Gases
  • LOD Range: 0-100%LEL, 400-2500ppm, 0-100%LEL
  • Measurement Ranges: 50-50,000ppm or 1,300 - 50,000ppm
  • Accuracy: 250ppm or 1,300ppm
  • Measurement Rate: 2s
  • Resolution: 0.1LEL, 1ppm w/ slow leak rate of 15ppm/min
  • Response Time (T90): <6s, <30s, <20s
  • Calibration Interval: No calibration required.
  • Warm-Up Time: 20s
  • Operating Temperature Range: -40° to 75°C
  • Humidity: 0-100% RH
  • Pressure: 80 to 120 kPa
  • R/H and Temp Available?: Y / Y

ELECTRICAL

  • Voltage Input: 3.3 - 5.0 ±5% VDC
  • Max Current: 8.9mA typical

OUTPUTS

  • Communication: UART / Analog Output
  • Digital: Y
  • Digital Input/Output: 4 or 5 pin

DIMENSIONS

  • Dimensions: 16.6 mm (H) x 20.0 mm (L)
  • Weight: 8.0 , 0.5 grams
  • Body Material: Ultem PEI

LIFESPAN

  • Sensor Life Expectancy: > 10 years

CERTIFICATIONS

  • UL60335-2-40 Ready ATEX Certified
  • UL60079-29-1 Ready ATEX Certified

Warranty

  • 2 Years. See GasLab Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab GasLab
Product Category Gas Sensors Gas Sensors
Product Number MPS004-MN0505-00 MPS004-MN0505-00
Product Name MPS Refrigerant Gas Sensor MPS Refrigerant Gas Sensor
Measurement Type Trace %LEL or %LFL; Trace
Gas Types (50-50,000ppm or 1,300 - 50,000ppm) Refrigerants; (50-50,000ppm or 1,300 - 50,000ppm)
Number of Gases Monitored Single Multi
Sensor Technology Molecular Property Spectrometer
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen and Carbon Monoxide Equivalent (COe) Analyzer - Endura AZ40 - ABB Measurement & Analytics
Specs
Gas Types O2; (Carbon Monoxide Equivalent (COe))
Electrical Outputs Current
Features Hazardous Environment
View Details
LuminOx Evaluation Interface Board -  - SST Sensing Ltd.
Specs
Electrical Outputs Voltage
Operating Temperature 32 to 122 F (0 to 50 C)
View Details