GasLab ExplorIR®-W 100% CO2 Sensor GC-0016

Description
The ExplorIR®-W is a low power, high performance CO2 sensor that can measure up to 100% CO2 levels. It is suitable for measuring high concentrations of CO2 in closed-loop sampling applications or battery operation in portable sampling instruments. Formerly called the COZIR-WR, this sensor is based on infrared LED technology and innovative optical designs. It combines the accuracy of NDIR technology with wide-range CO2 measurement in a flexible package for OEM integration. Features 0-100% carbon dioxide measurement Industry standard serial communication Sensor life expectancy > 15 years Simple to install, pre-calibrated and ready-to-use Models GC-0016 ExplorIR-W Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0121 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications Measurement Range: 0-100% CO2 Sensing Method: NDIR with Gold-plated optics Sample Method: Diffusion (default) or sampling with optional tube adapter Accuracy: ±70 ppm ± 5% of reading Sample Rate: 500 ms (2 Hz) measurement interval Response Time Filter: 4 secs to 2 mins (user configurable) Serial communications: 9600/8/1/N Analog voltage output proportional to CO2 concentration Warm-up Time: < 10s Operating Conditions: 0°C to 50°C, 950 mBar to 10 Bar Sensor life expectancy: > 15 years Electrical/Mechanica l Power Input: 3.3 ±0.1 volt DC < 3.5 mW Peak current: 33mA Weight: 8 grams Devkit includes 6’ (1.8m) USB cable (non-standard) Warranty 90 Days. See GasLab Terms and Conditions.
Datasheet
Description
The ExplorIR®-W is a low power, high performance CO2 sensor that can measure up to 100% CO2 levels. It is suitable for measuring high concentrations of CO2 in closed-loop sampling applications or battery operation in portable sampling instruments. Formerly called the COZIR-WR, this sensor is based on infrared LED technology and innovative optical designs. It combines the accuracy of NDIR technology with wide-range CO2 measurement in a flexible package for OEM integration. Features 0-100% carbon dioxide measurement Industry standard serial communication Sensor life expectancy > 15 years Simple to install, pre-calibrated and ready-to-use Models GC-0016 ExplorIR-W Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0121 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications Measurement Range: 0-100% CO2 Sensing Method: NDIR with Gold-plated optics Sample Method: Diffusion (default) or sampling with optional tube adapter Accuracy: ±70 ppm ± 5% of reading Sample Rate: 500 ms (2 Hz) measurement interval Response Time Filter: 4 secs to 2 mins (user configurable) Serial communications: 9600/8/1/N Analog voltage output proportional to CO2 concentration Warm-up Time: < 10s Operating Conditions: 0°C to 50°C, 950 mBar to 10 Bar Sensor life expectancy: > 15 years Electrical/Mechanica l Power Input: 3.3 ±0.1 volt DC < 3.5 mW Peak current: 33mA Weight: 8 grams Devkit includes 6’ (1.8m) USB cable (non-standard) Warranty 90 Days. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExplorIR®-W 100% CO2 Sensor - GC-0016 - GasLab
Ormond Beach, FL, United States
ExplorIR®-W 100% CO2 Sensor
GC-0016
ExplorIR®-W 100% CO2 Sensor GC-0016
The ExplorIR®-W is a low power, high performance CO2 sensor that can measure up to 100% CO2 levels. It is suitable for measuring high concentrations of CO2 in closed-loop sampling applications or battery operation in portable sampling instruments. Formerly called the COZIR-WR, this sensor is based on infrared LED technology and innovative optical designs. It combines the accuracy of NDIR technology with wide-range CO2 measurement in a flexible package for OEM integration. Features 0-100% carbon dioxide measurement Industry standard serial communication Sensor life expectancy > 15 years Simple to install, pre-calibrated and ready-to-use Models GC-0016 ExplorIR-W Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0121 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications Measurement Range: 0-100% CO2 Sensing Method: NDIR with Gold-plated optics Sample Method: Diffusion (default) or sampling with optional tube adapter Accuracy: ±70 ppm ± 5% of reading Sample Rate: 500 ms (2 Hz) measurement interval Response Time Filter: 4 secs to 2 mins (user configurable) Serial communications: 9600/8/1/N Analog voltage output proportional to CO2 concentration Warm-up Time: < 10s Operating Conditions: 0°C to 50°C, 950 mBar to 10 Bar Sensor life expectancy: > 15 years Electrical/Mechanica l Power Input: 3.3 ±0.1 volt DC < 3.5 mW Peak current: 33mA Weight: 8 grams Devkit includes 6’ (1.8m) USB cable (non-standard) Warranty 90 Days. See GasLab Terms and Conditions.

The ExplorIR®-W is a low power, high performance CO2 sensor that can measure up to 100% CO2 levels. It is suitable for measuring high concentrations of CO2 in closed-loop sampling applications or battery operation in portable sampling instruments.

Formerly called the COZIR-WR, this sensor is based on infrared LED technology and innovative optical designs. It combines the accuracy of NDIR technology with wide-range CO2 measurement in a flexible package for OEM integration.

Features

  • 0-100% carbon dioxide measurement
  • Industry standard serial communication
  • Sensor life expectancy > 15 years
  • Simple to install, pre-calibrated and ready-to-use

Models

GC-0016 ExplorIR-W Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0121 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.


Specifications

  • Measurement Range: 0-100% CO2
  • Sensing Method: NDIR with Gold-plated optics
  • Sample Method: Diffusion (default) or sampling with optional tube adapter
  • Accuracy: ±70 ppm ± 5% of reading
  • Sample Rate: 500 ms (2 Hz) measurement interval
  • Response Time Filter: 4 secs to 2 mins (user configurable)
  • Serial communications: 9600/8/1/N
  • Analog voltage output proportional to CO2 concentration
  • Warm-up Time: < 10s
  • Operating Conditions: 0°C to 50°C, 950 mBar to 10 Bar
  • Sensor life expectancy: > 15 years

Electrical/Mechanical

  • Power Input: 3.3 ±0.1 volt DC < 3.5 mW
  • Peak current: 33mA
  • Weight: 8 grams
  • Devkit includes 6’ (1.8m) USB cable (non-standard)

Warranty

  • 90 Days. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number GC-0016
Product Name ExplorIR®-W 100% CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Gas Sensors - 6436-AX-R32-LFL-AOC-ND - DigiKey
Specs
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
OXY-LC Interface Board -  - SST Sensing Ltd.
Specs
Gas Types O2
View Details