GasLab Cubic R32 A2L Refrigerant Sensor CU-AM4205

Description
The AM4205 NDIR A2L refrigerant gas sensor by Cubic detects R32 gas for safety or alarms. Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit, equal to LEL Lower Explosive Limit) in with high accuracy. Analog voltage output is also available. R32 (difluoromethane) and R32-based refrigerant blends have been identified as the lead alternative refrigerant in the HVAC/R market. However, because R32-based refrigerant gases are mildly flammable per ISO 817:2014, they have an A2L classification that requires HVAC/R systems to incorporate a gas leak detection and mitigation system according to UL 60335-2-40 Edition 3 Annex GG & LL. Features Non-dispersive infrared (NDIR) technology Industry-standard serial UART or analog voltage outputs Reference channel for self-compensation and long-term stability No calibration required Built-in temperature and humility compensation Built-in heater for low-temperature operation to -30C Fast response, no moving parts > 15 year expected lifespan Applications Cold Chain and Storage Commercial Air Conditioning Automotive Air Conditioning Models CU-AM4205 Refrigerant Sensor - Measures R32 gas only. R32 blends Refrigerant Sensors - R454A, R454B, R454C and R290 R32 blend gas sensors available by special order. Contact us for details. Specifications Measuring Gas: R32 Sensing Method: Non-dispersive Infrared (NDIR) Measurement Range: 0~50% LFL Measurement Accuracy: ±3.75% LFL Measurement Resolution: 1% LFL Sampling Frequency: 1 sec Response Time: T25 < 8 sec Warmup Time: < 30 sec Operating Temperature Range: -30~60°C (-22-140°F) Storage Temperature: -30°~70°C (-22-158°F) Operating Humidity Range: 0-95%RH (non-condensing) Protection Level: IP54 Dimensions: 76.8x59.2x19mm (3.02x2.33x0.75 in.) Power Requirements: 5VDC±0.1V, ripple wave < 50mV Output: 3.3V Serial UART or 0.8-4V analog Sensor Life Expectancy: > 15 years Serial UART Output: 9,600, 8, N, 1 Footprint: 5 pins Connector: TE 1-2141520-1 2mm Warranty 90 Days. See GasLab Terms and Conditions.
Description
The AM4205 NDIR A2L refrigerant gas sensor by Cubic detects R32 gas for safety or alarms. Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit, equal to LEL Lower Explosive Limit) in with high accuracy. Analog voltage output is also available. R32 (difluoromethane) and R32-based refrigerant blends have been identified as the lead alternative refrigerant in the HVAC/R market. However, because R32-based refrigerant gases are mildly flammable per ISO 817:2014, they have an A2L classification that requires HVAC/R systems to incorporate a gas leak detection and mitigation system according to UL 60335-2-40 Edition 3 Annex GG & LL. Features Non-dispersive infrared (NDIR) technology Industry-standard serial UART or analog voltage outputs Reference channel for self-compensation and long-term stability No calibration required Built-in temperature and humility compensation Built-in heater for low-temperature operation to -30C Fast response, no moving parts > 15 year expected lifespan Applications Cold Chain and Storage Commercial Air Conditioning Automotive Air Conditioning Models CU-AM4205 Refrigerant Sensor - Measures R32 gas only. R32 blends Refrigerant Sensors - R454A, R454B, R454C and R290 R32 blend gas sensors available by special order. Contact us for details. Specifications Measuring Gas: R32 Sensing Method: Non-dispersive Infrared (NDIR) Measurement Range: 0~50% LFL Measurement Accuracy: ±3.75% LFL Measurement Resolution: 1% LFL Sampling Frequency: 1 sec Response Time: T25 < 8 sec Warmup Time: < 30 sec Operating Temperature Range: -30~60°C (-22-140°F) Storage Temperature: -30°~70°C (-22-158°F) Operating Humidity Range: 0-95%RH (non-condensing) Protection Level: IP54 Dimensions: 76.8x59.2x19mm (3.02x2.33x0.75 in.) Power Requirements: 5VDC±0.1V, ripple wave < 50mV Output: 3.3V Serial UART or 0.8-4V analog Sensor Life Expectancy: > 15 years Serial UART Output: 9,600, 8, N, 1 Footprint: 5 pins Connector: TE 1-2141520-1 2mm Warranty 90 Days. See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Cubic R32 A2L Refrigerant Sensor - CU-AM4205 - GasLab
Ormond Beach, FL, United States
Cubic R32 A2L Refrigerant Sensor
CU-AM4205
Cubic R32 A2L Refrigerant Sensor CU-AM4205
The AM4205 NDIR A2L refrigerant gas sensor by Cubic detects R32 gas for safety or alarms. Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit, equal to LEL Lower Explosive Limit) in with high accuracy. Analog voltage output is also available. R32 (difluoromethane) and R32-based refrigerant blends have been identified as the lead alternative refrigerant in the HVAC/R market. However, because R32-based refrigerant gases are mildly flammable per ISO 817:2014, they have an A2L classification that requires HVAC/R systems to incorporate a gas leak detection and mitigation system according to UL 60335-2-40 Edition 3 Annex GG & LL. Features Non-dispersive infrared (NDIR) technology Industry-standard serial UART or analog voltage outputs Reference channel for self-compensation and long-term stability No calibration required Built-in temperature and humility compensation Built-in heater for low-temperature operation to -30C Fast response, no moving parts > 15 year expected lifespan Applications Cold Chain and Storage Commercial Air Conditioning Automotive Air Conditioning Models CU-AM4205 Refrigerant Sensor - Measures R32 gas only. R32 blends Refrigerant Sensors - R454A, R454B, R454C and R290 R32 blend gas sensors available by special order. Contact us for details. Specifications Measuring Gas: R32 Sensing Method: Non-dispersive Infrared (NDIR) Measurement Range: 0~50% LFL Measurement Accuracy: ±3.75% LFL Measurement Resolution: 1% LFL Sampling Frequency: 1 sec Response Time: T25 < 8 sec Warmup Time: < 30 sec Operating Temperature Range: -30~60°C (-22-140°F) Storage Temperature: -30°~70°C (-22-158°F) Operating Humidity Range: 0-95%RH (non-condensing) Protection Level: IP54 Dimensions: 76.8x59.2x19mm (3.02x2.33x0.75 in.) Power Requirements: 5VDC±0.1V, ripple wave < 50mV Output: 3.3V Serial UART or 0.8-4V analog Sensor Life Expectancy: > 15 years Serial UART Output: 9,600, 8, N, 1 Footprint: 5 pins Connector: TE 1-2141520-1 2mm Warranty 90 Days. See GasLab Terms and Conditions.

The AM4205 NDIR A2L refrigerant gas sensor by Cubic detects R32 gas for safety or alarms.

Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit, equal to LEL Lower Explosive Limit) in with high accuracy. Analog voltage output is also available.

R32 (difluoromethane) and R32-based refrigerant blends have been identified as the lead alternative refrigerant in the HVAC/R market. However, because R32-based refrigerant gases are mildly flammable per ISO 817:2014, they have an A2L classification that requires HVAC/R systems to incorporate a gas leak detection and mitigation system according to UL 60335-2-40 Edition 3 Annex GG & LL.

Features

  • Non-dispersive infrared (NDIR) technology
  • Industry-standard serial UART or analog voltage outputs
  • Reference channel for self-compensation and long-term stability
  • No calibration required
  • Built-in temperature and humility compensation
  • Built-in heater for low-temperature operation to -30C
  • Fast response, no moving parts
  • > 15 year expected lifespan

Applications

  • Cold Chain and Storage
  • Commercial Air Conditioning
  • Automotive Air Conditioning

Models

CU-AM4205 Refrigerant Sensor - Measures R32 gas only.

R32 blends Refrigerant Sensors - R454A, R454B, R454C and R290 R32 blend gas sensors available by special order. Contact us for details.


Specifications

  • Measuring Gas: R32
  • Sensing Method: Non-dispersive Infrared (NDIR)
  • Measurement Range: 0~50% LFL
  • Measurement Accuracy: ±3.75% LFL
  • Measurement Resolution: 1% LFL
  • Sampling Frequency: 1 sec
  • Response Time: T25 < 8 sec
  • Warmup Time: < 30 sec
  • Operating Temperature Range: -30~60°C (-22-140°F)
  • Storage Temperature: -30°~70°C (-22-158°F)
  • Operating Humidity Range: 0-95%RH (non-condensing)
  • Protection Level: IP54
  • Dimensions: 76.8x59.2x19mm (3.02x2.33x0.75 in.)
  • Power Requirements: 5VDC±0.1V, ripple wave < 50mV
  • Output: 3.3V Serial UART or 0.8-4V analog
  • Sensor Life Expectancy: > 15 years
  • Serial UART Output: 9,600, 8, N, 1
  • Footprint: 5 pins
  • Connector: TE 1-2141520-1 2mm

Warranty

  • 90 Days. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CU-AM4205
Product Name Cubic R32 A2L Refrigerant Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Gas Sensors - 6436-AX-454B-LFL-AOC-ND - DigiKey
Specs
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Gas Sensors - 1921-OXY-LC-V100-455-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details