GasLab Cubic Dual IR Source 5,000ppm NDIR CO2 Sensor CU-1109

Description
The CM1109 Dual IR Sources NDIR CO2 Sensor Module by Cubic is designed to monitor and detect carbon dioxide levels using two IR sources and NDIR technology. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Using patented two-engine technology, this sensor uses 2 IR light sources - one for measuring the CO2 level and one as a reference. By comparing the two light sources, the effects of temperature and humidity are minimized, and light source aging can be automatically compensated for, resulting in longer life, greater stability and reliability. For OEMs, the sensor size and pin map are almost identical to the popular CM1106. This allows for a fast upgrade and increased performance with minimal adjustments to hardware or software. Features Advanced non-dispersive infrared technology (NDIR) High accuracy within the entire measurement range Temperature compensation within the entire measurement range Dual-source compensates for sensor drift Longer lifespan (>15 years) Automatic fresh air or manual calibration Small, compact design Applications: Agricultural Greenhouse Growing Controlled Atmosphere Storage (CAS) Agricultural Cold Storage Auto Garages, Enclosed Parking Structures Models CU-1109 CO2 Sensor Module - 0-5,000 ppm, long-term stability and low-maintenance suitable for HVAC applications. CU-1109-Development Kit - Includes CU-1109 sensor plus USB/FTDI cable to talk to our free GasLab software. Specifications Model CU-1109 Target gas: carbon dioxide (CO2) Operating principle: Non-dispersive infrared (NDIR) Measurement range: 0-5,000ppm Working temperature: -10℃~50℃ Working humidity: 0~95% RH non-condensing Accuracy: ±50ppm+3% of reading @ 0℃~50℃, 50±10%RH Sampling frequency: 2 seconds Response time: ≤30 seconds Power supply: 4.5-5.5VDC Working current: <45mA @ 5VDC Signal output: UART TTL, PWM, I²C Ripple wave: <50mV Storage temperature: -30°C - 70°C Storage humidity: 0-95% RH non-condensing Dimensions: W33*H20.3*D11.4mm (without pins) Warranty 90 days - See GasLab Terms and Conditions.
Datasheet
Description
The CM1109 Dual IR Sources NDIR CO2 Sensor Module by Cubic is designed to monitor and detect carbon dioxide levels using two IR sources and NDIR technology. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Using patented two-engine technology, this sensor uses 2 IR light sources - one for measuring the CO2 level and one as a reference. By comparing the two light sources, the effects of temperature and humidity are minimized, and light source aging can be automatically compensated for, resulting in longer life, greater stability and reliability. For OEMs, the sensor size and pin map are almost identical to the popular CM1106. This allows for a fast upgrade and increased performance with minimal adjustments to hardware or software. Features Advanced non-dispersive infrared technology (NDIR) High accuracy within the entire measurement range Temperature compensation within the entire measurement range Dual-source compensates for sensor drift Longer lifespan (>15 years) Automatic fresh air or manual calibration Small, compact design Applications: Agricultural Greenhouse Growing Controlled Atmosphere Storage (CAS) Agricultural Cold Storage Auto Garages, Enclosed Parking Structures Models CU-1109 CO2 Sensor Module - 0-5,000 ppm, long-term stability and low-maintenance suitable for HVAC applications. CU-1109-Development Kit - Includes CU-1109 sensor plus USB/FTDI cable to talk to our free GasLab software. Specifications Model CU-1109 Target gas: carbon dioxide (CO2) Operating principle: Non-dispersive infrared (NDIR) Measurement range: 0-5,000ppm Working temperature: -10℃~50℃ Working humidity: 0~95% RH non-condensing Accuracy: ±50ppm+3% of reading @ 0℃~50℃, 50±10%RH Sampling frequency: 2 seconds Response time: ≤30 seconds Power supply: 4.5-5.5VDC Working current: <45mA @ 5VDC Signal output: UART TTL, PWM, I²C Ripple wave: <50mV Storage temperature: -30°C - 70°C Storage humidity: 0-95% RH non-condensing Dimensions: W33*H20.3*D11.4mm (without pins) Warranty 90 days - See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cubic Dual IR Source 5,000ppm NDIR CO2 Sensor - CU-1109 - GasLab
Ormond Beach, FL, United States
Cubic Dual IR Source 5,000ppm NDIR CO2 Sensor
CU-1109
Cubic Dual IR Source 5,000ppm NDIR CO2 Sensor CU-1109
The CM1109 Dual IR Sources NDIR CO2 Sensor Module by Cubic is designed to monitor and detect carbon dioxide levels using two IR sources and NDIR technology. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Using patented two-engine technology, this sensor uses 2 IR light sources - one for measuring the CO2 level and one as a reference. By comparing the two light sources, the effects of temperature and humidity are minimized, and light source aging can be automatically compensated for, resulting in longer life, greater stability and reliability. For OEMs, the sensor size and pin map are almost identical to the popular CM1106. This allows for a fast upgrade and increased performance with minimal adjustments to hardware or software. Features Advanced non-dispersive infrared technology (NDIR) High accuracy within the entire measurement range Temperature compensation within the entire measurement range Dual-source compensates for sensor drift Longer lifespan (>15 years) Automatic fresh air or manual calibration Small, compact design Applications: Agricultural Greenhouse Growing Controlled Atmosphere Storage (CAS) Agricultural Cold Storage Auto Garages, Enclosed Parking Structures Models CU-1109 CO2 Sensor Module - 0-5,000 ppm, long-term stability and low-maintenance suitable for HVAC applications. CU-1109-Development Kit - Includes CU-1109 sensor plus USB/FTDI cable to talk to our free GasLab software. Specifications Model CU-1109 Target gas: carbon dioxide (CO2) Operating principle: Non-dispersive infrared (NDIR) Measurement range: 0-5,000ppm Working temperature: -10℃~50℃ Working humidity: 0~95% RH non-condensing Accuracy: ±50ppm+3% of reading @ 0℃~50℃, 50±10%RH Sampling frequency: 2 seconds Response time: ≤30 seconds Power supply: 4.5-5.5VDC Working current: <45mA @ 5VDC Signal output: UART TTL, PWM, I²C Ripple wave: <50mV Storage temperature: -30°C - 70°C Storage humidity: 0-95% RH non-condensing Dimensions: W33*H20.3*D11.4mm (without pins) Warranty 90 days - See GasLab Terms and Conditions.

The CM1109 Dual IR Sources NDIR CO2 Sensor Module by Cubic is designed to monitor and detect carbon dioxide levels using two IR sources and NDIR technology. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC.

Using patented two-engine technology, this sensor uses 2 IR light sources - one for measuring the CO2 level and one as a reference. By comparing the two light sources, the effects of temperature and humidity are minimized, and light source aging can be automatically compensated for, resulting in longer life, greater stability and reliability.

For OEMs, the sensor size and pin map are almost identical to the popular CM1106. This allows for a fast upgrade and increased performance with minimal adjustments to hardware or software.

Features

  • Advanced non-dispersive infrared technology (NDIR)
  • High accuracy within the entire measurement range
  • Temperature compensation within the entire measurement range
  • Dual-source compensates for sensor drift
  • Longer lifespan (>15 years)
  • Automatic fresh air or manual calibration
  • Small, compact design

Applications:

  • Agricultural Greenhouse Growing
  • Controlled Atmosphere Storage (CAS)
  • Agricultural Cold Storage
  • Auto Garages, Enclosed Parking Structures

Models

CU-1109 CO2 Sensor Module - 0-5,000 ppm, long-term stability and low-maintenance suitable for HVAC applications.

CU-1109-Development Kit - Includes CU-1109 sensor plus USB/FTDI cable to talk to our free GasLab software.


Specifications

Model CU-1109

  • Target gas: carbon dioxide (CO2)
  • Operating principle: Non-dispersive infrared (NDIR)
  • Measurement range: 0-5,000ppm
  • Working temperature: -10℃~50℃
  • Working humidity: 0~95% RH non-condensing
  • Accuracy: ±50ppm+3% of reading @ 0℃~50℃, 50±10%RH
  • Sampling frequency: 2 seconds
  • Response time: ≤30 seconds
  • Power supply: 4.5-5.5VDC
  • Working current: <45mA @ 5VDC
  • Signal output: UART TTL, PWM, I²C
  • Ripple wave: <50mV
  • Storage temperature: -30°C - 70°C
  • Storage humidity: 0-95% RH non-condensing
  • Dimensions: W33*H20.3*D11.4mm (without pins)

Warranty

  • 90 days - See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CU-1109
Product Name Cubic Dual IR Source 5,000ppm NDIR CO2 Sensor
Sensor Technology Infrared
Measurement Type Trace
Gas Types CO2; (0-5,000ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001958 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
One-Channel Compensated Thin-Film Thermopile, TO-5 package - DR34 Compensated - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Planar Quad Channel Pyroelectric Detector - LIM-214 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details
Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details