GasLab Cubic 5,000ppm Dual-Beam CO2 Sensor CU-1107-N

Description
The CU-1107-N 5,000ppm CO2 Sensor module by Cubic is designed to monitor and detect carbon dioxide levels using state of the art dual-beam NDIR technology at an incredibly low price. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Features Advanced non-dispersive infrared technology (NDIR) High accuracy within the entire measurement range Dual-beam compensates for sensor drift Advanced auto background calibration Small, compact structure Applications: Indoor Air Quality (IAQ) HVAC controller Central Air Conditioner Modified Atmospheric Packaging (MAP) Agriculture Models CU-1107-N CO2 Sensor Module - designed to monitor carbon dioxide levels and provide high quality solutions by a dual beam light source and NDIR sensing technologies. Specifications Gas Type: CO2 (Carbon Dioxide) CO2 Range (ppm): 0-5000ppm (custom 10000ppm available) Working Temperature: -10°C~+50°C Working Humidity: 0-95%RH (non condensing) Signal output: UART-TTL, PWM, IIC Power Supply: DC 5V±5%, Ripple: <50mV Dimensions: W33*H21.7mm*D18.9mm Weight: 6g Warranty 90 days - See CO2Meter Terms and Conditions.
Description
The CU-1107-N 5,000ppm CO2 Sensor module by Cubic is designed to monitor and detect carbon dioxide levels using state of the art dual-beam NDIR technology at an incredibly low price. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Features Advanced non-dispersive infrared technology (NDIR) High accuracy within the entire measurement range Dual-beam compensates for sensor drift Advanced auto background calibration Small, compact structure Applications: Indoor Air Quality (IAQ) HVAC controller Central Air Conditioner Modified Atmospheric Packaging (MAP) Agriculture Models CU-1107-N CO2 Sensor Module - designed to monitor carbon dioxide levels and provide high quality solutions by a dual beam light source and NDIR sensing technologies. Specifications Gas Type: CO2 (Carbon Dioxide) CO2 Range (ppm): 0-5000ppm (custom 10000ppm available) Working Temperature: -10°C~+50°C Working Humidity: 0-95%RH (non condensing) Signal output: UART-TTL, PWM, IIC Power Supply: DC 5V±5%, Ripple: <50mV Dimensions: W33*H21.7mm*D18.9mm Weight: 6g Warranty 90 days - See CO2Meter Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Cubic 5,000ppm Dual-Beam CO2 Sensor - CU-1107-N - GasLab
Ormond Beach, FL, United States
Cubic 5,000ppm Dual-Beam CO2 Sensor
CU-1107-N
Cubic 5,000ppm Dual-Beam CO2 Sensor CU-1107-N
The CU-1107-N 5,000ppm CO2 Sensor module by Cubic is designed to monitor and detect carbon dioxide levels using state of the art dual-beam NDIR technology at an incredibly low price. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Features Advanced non-dispersive infrared technology (NDIR) High accuracy within the entire measurement range Dual-beam compensates for sensor drift Advanced auto background calibration Small, compact structure Applications: Indoor Air Quality (IAQ) HVAC controller Central Air Conditioner Modified Atmospheric Packaging (MAP) Agriculture Models CU-1107-N CO2 Sensor Module - designed to monitor carbon dioxide levels and provide high quality solutions by a dual beam light source and NDIR sensing technologies. Specifications Gas Type: CO2 (Carbon Dioxide) CO2 Range (ppm): 0-5000ppm (custom 10000ppm available) Working Temperature: -10°C~+50°C Working Humidity: 0-95%RH (non condensing) Signal output: UART-TTL, PWM, IIC Power Supply: DC 5V±5%, Ripple: <50mV Dimensions: W33*H21.7mm*D18.9mm Weight: 6g Warranty 90 days - See CO2Meter Terms and Conditions.

The CU-1107-N 5,000ppm CO2 Sensor module by Cubic is designed to monitor and detect carbon dioxide levels using state of the art dual-beam NDIR technology at an incredibly low price. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC.

Features

  • Advanced non-dispersive infrared technology (NDIR)
  • High accuracy within the entire measurement range
  • Dual-beam compensates for sensor drift
  • Advanced auto background calibration
  • Small, compact structure

Applications:

  • Indoor Air Quality (IAQ)
  • HVAC controller
  • Central Air Conditioner
  • Modified Atmospheric Packaging (MAP)
  • Agriculture

Models

CU-1107-N CO2 Sensor Module - designed to monitor carbon dioxide levels and provide high quality solutions by a dual beam light source and NDIR sensing technologies.


Specifications

  • Gas Type: CO2 (Carbon Dioxide)
  • CO2 Range (ppm): 0-5000ppm (custom 10000ppm available)
  • Working Temperature: -10°C~+50°C
  • Working Humidity: 0-95%RH (non condensing)
  • Signal output: UART-TTL, PWM, IIC
  • Power Supply: DC 5V±5%, Ripple: <50mV
  • Dimensions: W33*H21.7mm*D18.9mm
  • Weight: 6g

Warranty

  • 90 days - See CO2Meter Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CU-1107-N
Product Name Cubic 5,000ppm Dual-Beam CO2 Sensor
Gas Types CO2
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector; PID
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
View Details
Carbon Dioxide Infrared Gas Sensor – Platinum Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types CO2
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Gas Sensors - 1921-O2S-T6-ND - DigiKey
SST Sensing Ltd.
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details