GasLab GasLab Plus Multi-Gas Detector CM-505

Description
The GasLab Plus Multi-Gas Detector measures oxygen, carbon dioxide, carbon monoxide, PM 2.5 & PM 10 particle count, relative humidity and temperature. This makes it a valuable tool for measuring internal air quality in the home for people with COPD, emphysema, mesothelioma or other respiratory problems. It is also used for monitoring spore concentrations for mushroom farming. The display lets the user view all ambient levels in real time or the detector can log the data in internal memory for later analysis. The built-in alarm also makes the detector useful if dangerous gas levels are detected. Features Measures CO2, CO, O2, PM 2.5, PM 10, RH/T in one device Large LCD display for easy readability Data Logging with interval time setting, removable SD Card Back light for easy readability in the dark Long-life Li-ion rechargeable batteries Specifications Measurement Range Accuracy Display Resolution CO2 0-5,000 ppm (5,001-9,999 ppm over range) ±50 ppm or 5% of reading, whichever is greater 1 ppm CO 0-1,000 ppm ±5% to ±10% 1 ppm Oxygen 0-25% <2% FS/0.1 mbar 0.01% PM2.5 PM10 999 µg/m3 ±15% or ± 15µg/m3, whichever is greater 1 µg/m3 %RH 0-100% RH ±3% @ 25°C (20-80% RH), others ±5% 0.01% Temperature 0-50°C (122°F) ±1°C 0.01°C Barometer 50-110 kPa ±0.4 kPa 0.1 mmHg Electrical/Mechanica l Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries Battery Life: tested to 24+ hours Communications: RS485 ModBus Alarm 80 db ±5% @ 10cm Weight: 305g (without batteries) Includes CM-505 Multi-Gas Detector Manual 3 Li-Ion Batteries 100-240 VAC Adapter to USB SD Card (16g), for Data Logging Warranty 1 Year. See GasLab Terms and Conditions
Datasheet
Description
The GasLab Plus Multi-Gas Detector measures oxygen, carbon dioxide, carbon monoxide, PM 2.5 & PM 10 particle count, relative humidity and temperature. This makes it a valuable tool for measuring internal air quality in the home for people with COPD, emphysema, mesothelioma or other respiratory problems. It is also used for monitoring spore concentrations for mushroom farming. The display lets the user view all ambient levels in real time or the detector can log the data in internal memory for later analysis. The built-in alarm also makes the detector useful if dangerous gas levels are detected. Features Measures CO2, CO, O2, PM 2.5, PM 10, RH/T in one device Large LCD display for easy readability Data Logging with interval time setting, removable SD Card Back light for easy readability in the dark Long-life Li-ion rechargeable batteries Specifications Measurement Range Accuracy Display Resolution CO2 0-5,000 ppm (5,001-9,999 ppm over range) ±50 ppm or 5% of reading, whichever is greater 1 ppm CO 0-1,000 ppm ±5% to ±10% 1 ppm Oxygen 0-25% <2% FS/0.1 mbar 0.01% PM2.5 PM10 999 µg/m3 ±15% or ± 15µg/m3, whichever is greater 1 µg/m3 %RH 0-100% RH ±3% @ 25°C (20-80% RH), others ±5% 0.01% Temperature 0-50°C (122°F) ±1°C 0.01°C Barometer 50-110 kPa ±0.4 kPa 0.1 mmHg Electrical/Mechanica l Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries Battery Life: tested to 24+ hours Communications: RS485 ModBus Alarm 80 db ±5% @ 10cm Weight: 305g (without batteries) Includes CM-505 Multi-Gas Detector Manual 3 Li-Ion Batteries 100-240 VAC Adapter to USB SD Card (16g), for Data Logging Warranty 1 Year. See GasLab Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GasLab Plus Multi-Gas Detector - CM-505 - GasLab
Ormond Beach, FL, United States
GasLab Plus Multi-Gas Detector
CM-505
GasLab Plus Multi-Gas Detector CM-505
The GasLab Plus Multi-Gas Detector measures oxygen, carbon dioxide, carbon monoxide, PM 2.5 & PM 10 particle count, relative humidity and temperature. This makes it a valuable tool for measuring internal air quality in the home for people with COPD, emphysema, mesothelioma or other respiratory problems. It is also used for monitoring spore concentrations for mushroom farming. The display lets the user view all ambient levels in real time or the detector can log the data in internal memory for later analysis. The built-in alarm also makes the detector useful if dangerous gas levels are detected. Features Measures CO2, CO, O2, PM 2.5, PM 10, RH/T in one device Large LCD display for easy readability Data Logging with interval time setting, removable SD Card Back light for easy readability in the dark Long-life Li-ion rechargeable batteries Specifications Measurement Range Accuracy Display Resolution CO2 0-5,000 ppm (5,001-9,999 ppm over range) ±50 ppm or 5% of reading, whichever is greater 1 ppm CO 0-1,000 ppm ±5% to ±10% 1 ppm Oxygen 0-25% <2% FS/0.1 mbar 0.01% PM2.5 PM10 999 µg/m3 ±15% or ± 15µg/m3, whichever is greater 1 µg/m3 %RH 0-100% RH ±3% @ 25°C (20-80% RH), others ±5% 0.01% Temperature 0-50°C (122°F) ±1°C 0.01°C Barometer 50-110 kPa ±0.4 kPa 0.1 mmHg Electrical/Mechanica l Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries Battery Life: tested to 24+ hours Communications: RS485 ModBus Alarm 80 db ±5% @ 10cm Weight: 305g (without batteries) Includes CM-505 Multi-Gas Detector Manual 3 Li-Ion Batteries 100-240 VAC Adapter to USB SD Card (16g), for Data Logging Warranty 1 Year. See GasLab Terms and Conditions

The GasLab Plus Multi-Gas Detector measures oxygen, carbon dioxide, carbon monoxide, PM 2.5 & PM 10 particle count, relative humidity and temperature. This makes it a valuable tool for measuring internal air quality in the home for people with COPD, emphysema, mesothelioma or other respiratory problems. It is also used for monitoring spore concentrations for mushroom farming.

The display lets the user view all ambient levels in real time or the detector can log the data in internal memory for later analysis. The built-in alarm also makes the detector useful if dangerous gas levels are detected.

Features

  • Measures CO2, CO, O2, PM 2.5, PM 10, RH/T in one device
  • Large LCD display for easy readability
  • Data Logging with interval time setting, removable SD Card
  • Back light for easy readability in the dark
  • Long-life Li-ion rechargeable batteries

Specifications

Measurement Range Accuracy Display Resolution
CO2 0-5,000 ppm (5,001-9,999 ppm over range) ±50 ppm or 5% of reading, whichever is greater 1 ppm
CO 0-1,000 ppm ±5% to ±10% 1 ppm
Oxygen 0-25% <2% FS/0.1 mbar 0.01%
PM2.5 PM10 999 µg/m3 ±15% or ± 15µg/m3, whichever is greater 1 µg/m3
%RH 0-100% RH ±3% @ 25°C (20-80% RH), others ±5% 0.01%
Temperature 0-50°C (122°F) ±1°C 0.01°C
Barometer 50-110 kPa ±0.4 kPa 0.1 mmHg

Electrical/Mechanical

  • Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries
  • Battery Life: tested to 24+ hours
  • Communications: RS485 ModBus
  • Alarm 80 db ±5% @ 10cm
  • Weight: 305g (without batteries)

Includes

  • CM-505 Multi-Gas Detector
  • Manual
  • 3 Li-Ion Batteries
  • 100-240 VAC Adapter to USB
  • SD Card (16g), for Data Logging

Warranty

  • 1 Year. See GasLab Terms and Conditions
Supplier's Site Datasheet
GasLab Plus Multi-Gas Detector - CM-505 - GasLab
Ormond Beach, FL, United States
GasLab Plus Multi-Gas Detector
CM-505
GasLab Plus Multi-Gas Detector CM-505
The GasLab Plus Multi-Gas Detector measures oxygen, carbon dioxide, carbon monoxide, PM 2.5 & PM 10 particle count, relative humidity and temperature. This makes it a valuable tool for measuring internal air quality in the home for people with COPD, emphysema, mesothelioma or other respiratory problems. It is also used for monitoring spore concentrations for mushroom farming. The display lets the user view all ambient levels in real time or the detector can log the data in internal memory for later analysis. The built-in alarm also makes the detector useful as a personal safety device. Features Measures CO2, CO, O2, PM 2.5, PM 10, RH/T in one device Large LCD display for easy readability Data Logging with interval time setting, removable SD Card Back light for easy readability in the dark Long-life Li-ion rechargeable batteries Specifications Measurement Range Accuracy Display Resolution CO2 0-5,000 ppm (5,001-9,999 ppm over range) ±50 ppm or 5% of reading, whichever is greater 1 ppm CO 0-1,000 ppm ±5% to ±10% 1 ppm Oxygen 0-25% <2% FS/0.1 mbar 0.01% PM2.5 PM10 999 µg/m3 ±15% or ± 15µg/m3, whichever is greater 1 µg/m3 %RH 0-100% RH ±3% @ 25°C (20-80% RH), others ±5% 0.01% Temperature 0-50°C (122°F) ±1°C 0.01°C Barometer 50-110 kPa ±0.4 kPa 0.1 mmHg Electrical/Mechanica l Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries Battery Life: tested to 24+ hours Communications: RS485 ModBus Alarm 80 db ±5% @ 10cm Weight: 305g (without batteries) Includes CM-505 Multi-Gas Detector Manual 3 Li-Ion Batteries 100-240 VAC Adapter to USB SD Card (16g), for Data Logging Warranty 1 Year. See GasLab Terms and Conditions

The GasLab Plus Multi-Gas Detector measures oxygen, carbon dioxide, carbon monoxide, PM 2.5 & PM 10 particle count, relative humidity and temperature. This makes it a valuable tool for measuring internal air quality in the home for people with COPD, emphysema, mesothelioma or other respiratory problems. It is also used for monitoring spore concentrations for mushroom farming.

The display lets the user view all ambient levels in real time or the detector can log the data in internal memory for later analysis. The built-in alarm also makes the detector useful as a personal safety device.

Features

  • Measures CO2, CO, O2, PM 2.5, PM 10, RH/T in one device
  • Large LCD display for easy readability
  • Data Logging with interval time setting, removable SD Card
  • Back light for easy readability in the dark
  • Long-life Li-ion rechargeable batteries

Specifications

Measurement Range Accuracy Display Resolution
CO2 0-5,000 ppm (5,001-9,999 ppm over range) ±50 ppm or 5% of reading, whichever is greater 1 ppm
CO 0-1,000 ppm ±5% to ±10% 1 ppm
Oxygen 0-25% <2% FS/0.1 mbar 0.01%
PM2.5 PM10 999 µg/m3 ±15% or ± 15µg/m3, whichever is greater 1 µg/m3
%RH 0-100% RH ±3% @ 25°C (20-80% RH), others ±5% 0.01%
Temperature 0-50°C (122°F) ±1°C 0.01°C
Barometer 50-110 kPa ±0.4 kPa 0.1 mmHg

Electrical/Mechanical

  • Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries
  • Battery Life: tested to 24+ hours
  • Communications: RS485 ModBus
  • Alarm 80 db ±5% @ 10cm
  • Weight: 305g (without batteries)

Includes

  • CM-505 Multi-Gas Detector
  • Manual
  • 3 Li-Ion Batteries
  • 100-240 VAC Adapter to USB
  • SD Card (16g), for Data Logging

Warranty

  • 1 Year. See GasLab Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number CM-505
Product Name GasLab Plus Multi-Gas Detector
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
GX-3R Four-Gas Confined Space Monitor -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Gas Types Combustible
Display Digital
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details