GasLab ExplorIR®-M 5% CO2 %RH/T Hg Sensor CM-40330

Description
The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 5% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative humidity with RS485 and serial output. Includes on-board memory for data logging. Features NDIR LED Sensor measures up to 5% CO2 Includes barometric pressure, % relative humidity, temperature sensors Sensor life expectancy > 15 years Serial UART, analog ouput RS485 Modbus RTU with RS485 cable. Best-in-class power consumption, durability Built to reliably measure CO2 levels in harsh environments Easy integration: compact & low power Models CM-40331 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-40330 MX Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Diffusion Measurement Range: 0-5% Accuracy: ±70 ppm +/- 5% of reading @ STP Non Linearity: < 1% of FS Operating Pressure Range: 950 mbar to 10 bar (external pressure calibration) Pressure Dependence: 0.1% of reading per mbar @STP Warm-up Time: < 10s. 1.2 secs to first reading Response Time: 10 secs to 3 mins (Configurable) Reading refreshed twice per second (Configurable) Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <1.5mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 20×21×18 mm (LxWxH) Warranty 90 days - See GasLab Terms and Conditions
Datasheet
Description
The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 5% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative humidity with RS485 and serial output. Includes on-board memory for data logging. Features NDIR LED Sensor measures up to 5% CO2 Includes barometric pressure, % relative humidity, temperature sensors Sensor life expectancy > 15 years Serial UART, analog ouput RS485 Modbus RTU with RS485 cable. Best-in-class power consumption, durability Built to reliably measure CO2 levels in harsh environments Easy integration: compact & low power Models CM-40331 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-40330 MX Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Diffusion Measurement Range: 0-5% Accuracy: ±70 ppm +/- 5% of reading @ STP Non Linearity: < 1% of FS Operating Pressure Range: 950 mbar to 10 bar (external pressure calibration) Pressure Dependence: 0.1% of reading per mbar @STP Warm-up Time: < 10s. 1.2 secs to first reading Response Time: 10 secs to 3 mins (Configurable) Reading refreshed twice per second (Configurable) Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <1.5mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 20×21×18 mm (LxWxH) Warranty 90 days - See GasLab Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExplorIR®-M 5% CO2 %RH/T Hg Sensor - CM-40330 - GasLab
Ormond Beach, FL, United States
ExplorIR®-M 5% CO2 %RH/T Hg Sensor
CM-40330
ExplorIR®-M 5% CO2 %RH/T Hg Sensor CM-40330
The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 5% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative humidity with RS485 and serial output. Includes on-board memory for data logging. Features NDIR LED Sensor measures up to 5% CO2 Includes barometric pressure, % relative humidity, temperature sensors Sensor life expectancy > 15 years Serial UART, analog ouput RS485 Modbus RTU with RS485 cable. Best-in-class power consumption, durability Built to reliably measure CO2 levels in harsh environments Easy integration: compact & low power Models CM-40331 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-40330 MX Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Diffusion Measurement Range: 0-5% Accuracy: ±70 ppm +/- 5% of reading @ STP Non Linearity: < 1% of FS Operating Pressure Range: 950 mbar to 10 bar (external pressure calibration) Pressure Dependence: 0.1% of reading per mbar @STP Warm-up Time: < 10s. 1.2 secs to first reading Response Time: 10 secs to 3 mins (Configurable) Reading refreshed twice per second (Configurable) Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <1.5mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 20×21×18 mm (LxWxH) Warranty 90 days - See GasLab Terms and Conditions

The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 5% CO2 gas concentrations.

This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative humidity with RS485 and serial output. Includes on-board memory for data logging.

Features

  • NDIR LED Sensor measures up to 5% CO2
  • Includes barometric pressure, % relative humidity, temperature sensors
  • Sensor life expectancy > 15 years
  • Serial UART, analog ouput
  • RS485 Modbus RTU with RS485 cable.
  • Best-in-class power consumption, durability
  • Built to reliably measure CO2 levels in harsh environments
  • Easy integration: compact & low power

Models

CM-40331 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging.

CM-40330 MX Board – Same functionality as the development kit without USB cable or software.


Specifications

  • CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption
  • Sample Method: Diffusion
  • Measurement Range: 0-5%
  • Accuracy: ±70 ppm +/- 5% of reading @ STP
  • Non Linearity: < 1% of FS
  • Operating Pressure Range: 950 mbar to 10 bar (external pressure calibration)
  • Pressure Dependence: 0.1% of reading per mbar @STP
  • Warm-up Time: < 10s. 1.2 secs to first reading
  • Response Time: 10 secs to 3 mins (Configurable)
  • Reading refreshed twice per second (Configurable)
  • Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing
  • Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH)
  • Weight: 16g sensor, 5.8g board
  • Sensor life expectancy: > 15 years

Electrical / Mechanical

  • Power Input: 3.25 to 5.5V. (3.3V recommended)
  • Peak Current: 33mA @ 2 readings/sec.
  • Average Current: <1.5mA
  • Power Consumption: 3.5mW @ 2 readings/sec.
  • Interface: UART (Serial)
  • Dimensions: 20×21×18 mm (LxWxH)

Warranty

  • 90 days - See GasLab Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CM-40330
Product Name ExplorIR®-M 5% CO2 %RH/T Hg Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Sensor Technology Infrared; PID
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Gas Sensors - 6436-AX-R290-LFL-D485-ND - DigiKey
Specs
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Gas Sensors - 1921-XZR200-B2-C1-D0-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details