GasLab TR250Z Oxygen Sensor CM-0134

Description
The TR250Z is a control board that provides multiple analog linear outputs of oxygen concentrations. It is designed to be rugged, maintenance-free and can be calibrated in air of any known oxygen concentration. The Fujikura 25% or 95% oxygen sensor used with the TR250Z is a zirconium based, current limiting sensor. This style of sensor has many advantages over other ways of measuring oxygen. For example, it does not require periodic calibration and will last at 3 or more years under normal conditions. Features 25% or 95% Oxygen levels Non-Consumptive Technology High accuracy Calibrate in fresh air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen Sensor CM-0161 95% Oxygen Sensor with Mount Shield CM-0160-WT 95% Oxygen Sensor with Tube Cap Measurement Range: 0.1–25% or 0.1-95% Oxygen Sensing Method: Zirconium dioxide (ZrO2) Diffusion Response Time: 4 seconds max diffusion time Sensitivity: ± 20 ppm ± 1 % of measured value Accuracy: ± 0.5% (2% full scale) Pressure Range: 2 to 3,000 mbar Electrical/Mechanica l Power Input: 24VDC ±10% Current Consumption: 600 mA @ 24VDC Dimensions: 3.5 x 2.75 x 0.50 inches Communication Analog: Linear 0-10V or 4-20mA Digital: RS485 Warranty 90 days
Datasheet
Description
The TR250Z is a control board that provides multiple analog linear outputs of oxygen concentrations. It is designed to be rugged, maintenance-free and can be calibrated in air of any known oxygen concentration. The Fujikura 25% or 95% oxygen sensor used with the TR250Z is a zirconium based, current limiting sensor. This style of sensor has many advantages over other ways of measuring oxygen. For example, it does not require periodic calibration and will last at 3 or more years under normal conditions. Features 25% or 95% Oxygen levels Non-Consumptive Technology High accuracy Calibrate in fresh air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen Sensor CM-0161 95% Oxygen Sensor with Mount Shield CM-0160-WT 95% Oxygen Sensor with Tube Cap Measurement Range: 0.1–25% or 0.1-95% Oxygen Sensing Method: Zirconium dioxide (ZrO2) Diffusion Response Time: 4 seconds max diffusion time Sensitivity: ± 20 ppm ± 1 % of measured value Accuracy: ± 0.5% (2% full scale) Pressure Range: 2 to 3,000 mbar Electrical/Mechanica l Power Input: 24VDC ±10% Current Consumption: 600 mA @ 24VDC Dimensions: 3.5 x 2.75 x 0.50 inches Communication Analog: Linear 0-10V or 4-20mA Digital: RS485 Warranty 90 days
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR250Z Oxygen Sensor - CM-0134 - GasLab
Ormond Beach, FL, United States
TR250Z Oxygen Sensor
CM-0134
TR250Z Oxygen Sensor CM-0134
The TR250Z is a control board that provides multiple analog linear outputs of oxygen concentrations. It is designed to be rugged, maintenance-free and can be calibrated in air of any known oxygen concentration. The Fujikura 25% or 95% oxygen sensor used with the TR250Z is a zirconium based, current limiting sensor. This style of sensor has many advantages over other ways of measuring oxygen. For example, it does not require periodic calibration and will last at 3 or more years under normal conditions. Features 25% or 95% Oxygen levels Non-Consumptive Technology High accuracy Calibrate in fresh air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen Sensor CM-0161 95% Oxygen Sensor with Mount Shield CM-0160-WT 95% Oxygen Sensor with Tube Cap Measurement Range: 0.1–25% or 0.1-95% Oxygen Sensing Method: Zirconium dioxide (ZrO2) Diffusion Response Time: 4 seconds max diffusion time Sensitivity: ± 20 ppm ± 1 % of measured value Accuracy: ± 0.5% (2% full scale) Pressure Range: 2 to 3,000 mbar Electrical/Mechanica l Power Input: 24VDC ±10% Current Consumption: 600 mA @ 24VDC Dimensions: 3.5 x 2.75 x 0.50 inches Communication Analog: Linear 0-10V or 4-20mA Digital: RS485 Warranty 90 days

The TR250Z is a control board that provides multiple analog linear outputs of oxygen concentrations. It is designed to be rugged, maintenance-free and can be calibrated in air of any known oxygen concentration.

The Fujikura 25% or 95% oxygen sensor used with the TR250Z is a zirconium based, current limiting sensor. This style of sensor has many advantages over other ways of measuring oxygen. For example, it does not require periodic calibration and will last at 3 or more years under normal conditions.

Features

  • 25% or 95% Oxygen levels
  • Non-Consumptive Technology
  • High accuracy
  • Calibrate in fresh air or any known O2 concentration
  • Linear or RS485-MODBUS output of measured oxygen content

Models

CM-0134 25% Oxygen Sensor

CM-0150 25% Oxygen Sensor with Mount Shield

CM-0134-WT 25% Oxygen Sensor with Tube Cap

CM-0160 95% Oxygen Sensor

CM-0161 95% Oxygen Sensor with Mount Shield

CM-0160-WT 95% Oxygen Sensor with Tube Cap


  • Measurement Range: 0.1–25% or 0.1-95% Oxygen
  • Sensing Method: Zirconium dioxide (ZrO2)
  • Diffusion Response Time: 4 seconds max diffusion time
  • Sensitivity: ± 20 ppm ± 1 % of measured value
  • Accuracy: ± 0.5% (2% full scale)
  • Pressure Range: 2 to 3,000 mbar

Electrical/Mechanical

  • Power Input: 24VDC ±10%
  • Current Consumption: 600 mA @ 24VDC
  • Dimensions: 3.5 x 2.75 x 0.50 inches

Communication

  • Analog: Linear 0-10V or 4-20mA
  • Digital: RS485

Warranty

  • 90 days
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CM-0134
Product Name TR250Z Oxygen Sensor
Sensor Technology

Zirconium dioxide (ZrO2)

Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001998 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Ten-Channel Thin-Film Thermopile, TO-8 Package - 10 Channel - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Planar Quad Channel Pyroelectric Detector - LMM-274 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Current
Number of Gases Monitored Single
View Details
Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Sensor Technology Infrared; PID
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details