GasLab AlphaSense CH-A3 Pellistor Sensor AP-0012

Description
The AlphaSense CH-A3 Pellistor Sensor detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable gas detectors. All pellistors are housed in certified flameproof chambers. Features 0 to 100% LEL methane High quality, low power Excellent poison resistance Specifications Measuring Gas: methane Sensing Method: Pellistor Sensivity (mV / % methane): 15 to 22 Response time (t90 from air to 50% methane): < 15 sec. Zero (mV in zero air) < ± 20mV Range (% LEL methane): 0 to 100 Linearity (% methane when 5% non-linear): 6% Warranty 90 Days. See GasLab Terms and Conditions
Datasheet
Description
The AlphaSense CH-A3 Pellistor Sensor detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable gas detectors. All pellistors are housed in certified flameproof chambers. Features 0 to 100% LEL methane High quality, low power Excellent poison resistance Specifications Measuring Gas: methane Sensing Method: Pellistor Sensivity (mV / % methane): 15 to 22 Response time (t90 from air to 50% methane): < 15 sec. Zero (mV in zero air) < ± 20mV Range (% LEL methane): 0 to 100 Linearity (% methane when 5% non-linear): 6% Warranty 90 Days. See GasLab Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AlphaSense CH-A3 Pellistor Sensor - AP-0012 - GasLab
Ormond Beach, FL, United States
AlphaSense CH-A3 Pellistor Sensor
AP-0012
AlphaSense CH-A3 Pellistor Sensor AP-0012
The AlphaSense CH-A3 Pellistor Sensor detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable gas detectors. All pellistors are housed in certified flameproof chambers. Features 0 to 100% LEL methane High quality, low power Excellent poison resistance Specifications Measuring Gas: methane Sensing Method: Pellistor Sensivity (mV / % methane): 15 to 22 Response time (t90 from air to 50% methane): < 15 sec. Zero (mV in zero air) < ± 20mV Range (% LEL methane): 0 to 100 Linearity (% methane when 5% non-linear): 6% Warranty 90 Days. See GasLab Terms and Conditions

The AlphaSense CH-A3 Pellistor Sensor detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air.

This 20mm diameter sensor is the industry standard size for portable gas detectors. All pellistors are housed in certified flameproof chambers.

Features

  • 0 to 100% LEL methane
  • High quality, low power
  • Excellent poison resistance

Specifications

  • Measuring Gas: methane
  • Sensing Method: Pellistor
  • Sensivity (mV / % methane): 15 to 22
  • Response time (t90 from air to 50% methane): < 15 sec.
  • Zero (mV in zero air) < ± 20mV
  • Range (% LEL methane): 0 to 100
  • Linearity (% methane when 5% non-linear): 6%

Warranty

  • 90 Days. See GasLab Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number AP-0012
Product Name AlphaSense CH-A3 Pellistor Sensor
Sensor Technology

Pellistor

Unlock Full Specs
to access all available technical data

Similar Products

Measurement - dissolved-oxygen - 159500413 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types (Dissolved Oxygen: 0-20 mg/L)
View Details
Four-Channel Silicon-Based Thermopile Detector, TO-5 package - ST120 Quad - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Single Channel Pyroelectric Detector - LME-335 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Current
Number of Gases Monitored Single
View Details
Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector; PID
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
View Details