GasLab AlphaSense COH-A2 Dual Gas Sensor AP-0011

Description
The AlphaSense COH-A2 2sense Dual Gas Sensor detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who need to measure both gases as well as a replacement sensor for several models of personal gas safety monitors. Features Low Cross-Sensitivity No external power required Proven and tested design This 20mm diameter, 4-pin sensor is the industry standard size for portable gas detectors. The 2sense does not compromise performance or long term stability over the standard two-sensor solution when measuring both H2S and CO. Specifications - Carbon Monoxide Sensitivity: nA/ppm in 400ppm CO 50 to 100 Response time: tgo (s) from zero to 400ppm CO < 35 Zero current: ppm equivalent in zero air -3 to +3.5 Resolution: rms noise (ppm equivalent) < 0.5 Range: ppm CO limit of performance warranty 1,000 Linearity: ppm error at full scale, linear at zero and 400 ppm CO 10 to 40 Overgas limit: maximum CO for stable response to gas pulse 5,000 Zero drift: ppm equivalent change/year in lab air < 0.5 Sensitivity drift: % change/year in lab air, monthly test < 4 Operating life: months until 80% original signal (24 month warranted) 24 Sensitivity@ -20°C % (output@ -20°C/output@ 20°C) @ 1 00ppm CO 30 to 50 Sensitivity@ 50°C % (output@ 50°C/output@ 20°c)@ 100ppm CO 120 to 145 Zero@ -20°C ppm equivalent change from 20°c 0 to 5 Zero@ 50°C ppm equivalent change from 20°c 30 to 50 120 to 145 0 to -5 Temperature range °C: -30 to 50 Pressure range kPa: 80 to 120 Humidity range %RH continuous 15 to 90 Storage period months: @ 3 to 20°c (stored in sealed pot) 6 Load resistor: olms (recommended) 10 to 47 Weight grams: < 6 CROSS SENSITIVITY Filter Capacity: ppm-hours of Hydrogen Sulfide 1200 H2S sensitivity % measured gas@ 20ppm H2S < 12 H2 sensitivity % measured gas@ 400ppm H2@ 20°C < 8 NO2 sensitivity % measured gas@ 10ppm NO2 <3 Cl2 sensitivity % measured gas@ 10ppm Cl2 < 0.1 NO sensitivity % measured gas@ 50ppm NO < 100 SO2 sensitivity % measured gas@ 20ppm SO2 <2 C2H4 sensitivity % measured gas@ 400ppm C2H4 < 60 NH3 sensitivity % measured gas@ 20ppm NH3 < 6 Specifications - Hydrogen Sulfide Sensitivity: nA/ppm in 20ppm H2S 450 to 1000 Response time: tgo (s) from zero to 20ppm H2S@ 20°c < 30 Zero current: ppm equivalent in zero air ± 0.25 Resolution: rms noise (ppm equivalent) < 0.1 Range: ppm H2S limit of performance warranty 100 Linearity: ppm error at full scale, linear at zero and 20ppm H2S <± 5 Overgas limit: maximum ppm H2S for stable response to gas pulse 200 Lifetime Zero drift: ppm equivalent change/year in lab air < 0.1 Lifetime Sensitivity drift: % change/year in lab air, monthly test < 2 Operating life: months until 80% original signal (24 month warranted) 24 Sensitivity@ -20°C % (output@ -20°C/output@ 20°C)@ 20ppm H2S 75 to 90 Sensitivity@ 50°C % (output@ 50°C/output@ 20°c) @ 20ppm H2s 100 to 112 Zero @ -20°C ppm equivalent change from 20°c ±0.05 Zero @ 50°C ppm equivalent change from 20°c Cross Sensitivity NO2 sensitivity: % measured gas@ 10ppm NO2 < -30 Cl2 sensitivity % measured gas@ 10ppm Cl2 < -25 NO sensitivity % measured gas@ 50ppm NO < 30 S02 sensitivity % measured gas@ 20ppm SO2 < 30 CO sensitivity % measured gas@ 400ppm CO < 1.5 H2 sensitivity % measured gas@ 400ppm H2 < 0.3 C2H4 sensitivity % measured gas@ 400ppm C2H4 < 0.2 NH3 sensitivity % measured gas@ 20ppm NH3 <2 Warranty 90 Days. See GasLab Terms and Conditions
Datasheet
Description
The AlphaSense COH-A2 2sense Dual Gas Sensor detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who need to measure both gases as well as a replacement sensor for several models of personal gas safety monitors. Features Low Cross-Sensitivity No external power required Proven and tested design This 20mm diameter, 4-pin sensor is the industry standard size for portable gas detectors. The 2sense does not compromise performance or long term stability over the standard two-sensor solution when measuring both H2S and CO. Specifications - Carbon Monoxide Sensitivity: nA/ppm in 400ppm CO 50 to 100 Response time: tgo (s) from zero to 400ppm CO < 35 Zero current: ppm equivalent in zero air -3 to +3.5 Resolution: rms noise (ppm equivalent) < 0.5 Range: ppm CO limit of performance warranty 1,000 Linearity: ppm error at full scale, linear at zero and 400 ppm CO 10 to 40 Overgas limit: maximum CO for stable response to gas pulse 5,000 Zero drift: ppm equivalent change/year in lab air < 0.5 Sensitivity drift: % change/year in lab air, monthly test < 4 Operating life: months until 80% original signal (24 month warranted) 24 Sensitivity@ -20°C % (output@ -20°C/output@ 20°C) @ 1 00ppm CO 30 to 50 Sensitivity@ 50°C % (output@ 50°C/output@ 20°c)@ 100ppm CO 120 to 145 Zero@ -20°C ppm equivalent change from 20°c 0 to 5 Zero@ 50°C ppm equivalent change from 20°c 30 to 50 120 to 145 0 to -5 Temperature range °C: -30 to 50 Pressure range kPa: 80 to 120 Humidity range %RH continuous 15 to 90 Storage period months: @ 3 to 20°c (stored in sealed pot) 6 Load resistor: olms (recommended) 10 to 47 Weight grams: < 6 CROSS SENSITIVITY Filter Capacity: ppm-hours of Hydrogen Sulfide 1200 H2S sensitivity % measured gas@ 20ppm H2S < 12 H2 sensitivity % measured gas@ 400ppm H2@ 20°C < 8 NO2 sensitivity % measured gas@ 10ppm NO2 <3 Cl2 sensitivity % measured gas@ 10ppm Cl2 < 0.1 NO sensitivity % measured gas@ 50ppm NO < 100 SO2 sensitivity % measured gas@ 20ppm SO2 <2 C2H4 sensitivity % measured gas@ 400ppm C2H4 < 60 NH3 sensitivity % measured gas@ 20ppm NH3 < 6 Specifications - Hydrogen Sulfide Sensitivity: nA/ppm in 20ppm H2S 450 to 1000 Response time: tgo (s) from zero to 20ppm H2S@ 20°c < 30 Zero current: ppm equivalent in zero air ± 0.25 Resolution: rms noise (ppm equivalent) < 0.1 Range: ppm H2S limit of performance warranty 100 Linearity: ppm error at full scale, linear at zero and 20ppm H2S <± 5 Overgas limit: maximum ppm H2S for stable response to gas pulse 200 Lifetime Zero drift: ppm equivalent change/year in lab air < 0.1 Lifetime Sensitivity drift: % change/year in lab air, monthly test < 2 Operating life: months until 80% original signal (24 month warranted) 24 Sensitivity@ -20°C % (output@ -20°C/output@ 20°C)@ 20ppm H2S 75 to 90 Sensitivity@ 50°C % (output@ 50°C/output@ 20°c) @ 20ppm H2s 100 to 112 Zero @ -20°C ppm equivalent change from 20°c ±0.05 Zero @ 50°C ppm equivalent change from 20°c Cross Sensitivity NO2 sensitivity: % measured gas@ 10ppm NO2 < -30 Cl2 sensitivity % measured gas@ 10ppm Cl2 < -25 NO sensitivity % measured gas@ 50ppm NO < 30 S02 sensitivity % measured gas@ 20ppm SO2 < 30 CO sensitivity % measured gas@ 400ppm CO < 1.5 H2 sensitivity % measured gas@ 400ppm H2 < 0.3 C2H4 sensitivity % measured gas@ 400ppm C2H4 < 0.2 NH3 sensitivity % measured gas@ 20ppm NH3 <2 Warranty 90 Days. See GasLab Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AlphaSense COH-A2 Dual Gas Sensor - AP-0011 - GasLab
Ormond Beach, FL, United States
AlphaSense COH-A2 Dual Gas Sensor
AP-0011
AlphaSense COH-A2 Dual Gas Sensor AP-0011
The AlphaSense COH-A2 2sense Dual Gas Sensor detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who need to measure both gases as well as a replacement sensor for several models of personal gas safety monitors. Features Low Cross-Sensitivity No external power required Proven and tested design This 20mm diameter, 4-pin sensor is the industry standard size for portable gas detectors. The 2sense does not compromise performance or long term stability over the standard two-sensor solution when measuring both H2S and CO. Specifications - Carbon Monoxide Sensitivity: nA/ppm in 400ppm CO 50 to 100 Response time: tgo (s) from zero to 400ppm CO < 35 Zero current: ppm equivalent in zero air -3 to +3.5 Resolution: rms noise (ppm equivalent) < 0.5 Range: ppm CO limit of performance warranty 1,000 Linearity: ppm error at full scale, linear at zero and 400 ppm CO 10 to 40 Overgas limit: maximum CO for stable response to gas pulse 5,000 Zero drift: ppm equivalent change/year in lab air < 0.5 Sensitivity drift: % change/year in lab air, monthly test < 4 Operating life: months until 80% original signal (24 month warranted) 24 Sensitivity@ -20°C % (output@ -20°C/output@ 20°C) @ 1 00ppm CO 30 to 50 Sensitivity@ 50°C % (output@ 50°C/output@ 20°c)@ 100ppm CO 120 to 145 Zero@ -20°C ppm equivalent change from 20°c 0 to 5 Zero@ 50°C ppm equivalent change from 20°c 30 to 50 120 to 145 0 to -5 Temperature range °C: -30 to 50 Pressure range kPa: 80 to 120 Humidity range %RH continuous 15 to 90 Storage period months: @ 3 to 20°c (stored in sealed pot) 6 Load resistor: olms (recommended) 10 to 47 Weight grams: < 6 CROSS SENSITIVITY Filter Capacity: ppm-hours of Hydrogen Sulfide 1200 H2S sensitivity % measured gas@ 20ppm H2S < 12 H2 sensitivity % measured gas@ 400ppm H2@ 20°C < 8 NO2 sensitivity % measured gas@ 10ppm NO2 <3 Cl2 sensitivity % measured gas@ 10ppm Cl2 < 0.1 NO sensitivity % measured gas@ 50ppm NO < 100 SO2 sensitivity % measured gas@ 20ppm SO2 <2 C2H4 sensitivity % measured gas@ 400ppm C2H4 < 60 NH3 sensitivity % measured gas@ 20ppm NH3 < 6 Specifications - Hydrogen Sulfide Sensitivity: nA/ppm in 20ppm H2S 450 to 1000 Response time: tgo (s) from zero to 20ppm H2S@ 20°c < 30 Zero current: ppm equivalent in zero air ± 0.25 Resolution: rms noise (ppm equivalent) < 0.1 Range: ppm H2S limit of performance warranty 100 Linearity: ppm error at full scale, linear at zero and 20ppm H2S <± 5 Overgas limit: maximum ppm H2S for stable response to gas pulse 200 Lifetime Zero drift: ppm equivalent change/year in lab air < 0.1 Lifetime Sensitivity drift: % change/year in lab air, monthly test < 2 Operating life: months until 80% original signal (24 month warranted) 24 Sensitivity@ -20°C % (output@ -20°C/output@ 20°C)@ 20ppm H2S 75 to 90 Sensitivity@ 50°C % (output@ 50°C/output@ 20°c) @ 20ppm H2s 100 to 112 Zero @ -20°C ppm equivalent change from 20°c ±0.05 Zero @ 50°C ppm equivalent change from 20°c Cross Sensitivity NO2 sensitivity: % measured gas@ 10ppm NO2 < -30 Cl2 sensitivity % measured gas@ 10ppm Cl2 < -25 NO sensitivity % measured gas@ 50ppm NO < 30 S02 sensitivity % measured gas@ 20ppm SO2 < 30 CO sensitivity % measured gas@ 400ppm CO < 1.5 H2 sensitivity % measured gas@ 400ppm H2 < 0.3 C2H4 sensitivity % measured gas@ 400ppm C2H4 < 0.2 NH3 sensitivity % measured gas@ 20ppm NH3 <2 Warranty 90 Days. See GasLab Terms and Conditions

The AlphaSense COH-A2 2sense Dual Gas Sensor detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who need to measure both gases as well as a replacement sensor for several models of personal gas safety monitors.

Features

  • Low Cross-Sensitivity
  • No external power required
  • Proven and tested design

This 20mm diameter, 4-pin sensor is the industry standard size for portable gas detectors.

The 2sense does not compromise performance or long term stability over the standard two-sensor solution when measuring both H2S and CO.


Specifications - Carbon Monoxide

  • Sensitivity: nA/ppm in 400ppm CO 50 to 100
  • Response time: tgo (s) from zero to 400ppm CO < 35
  • Zero current: ppm equivalent in zero air -3 to +3.5
  • Resolution: rms noise (ppm equivalent) < 0.5
  • Range: ppm CO limit of performance warranty 1,000
  • Linearity: ppm error at full scale, linear at zero and 400 ppm CO 10 to 40
  • Overgas limit: maximum CO for stable response to gas pulse 5,000
  • Zero drift: ppm equivalent change/year in lab air < 0.5
  • Sensitivity drift: % change/year in lab air, monthly test < 4
  • Operating life: months until 80% original signal (24 month warranted) 24
  • Sensitivity@ -20°C % (output@ -20°C/output@ 20°C) @ 1 00ppm CO 30 to 50
  • Sensitivity@ 50°C % (output@ 50°C/output@ 20°c)@ 100ppm CO 120 to 145
  • Zero@ -20°C ppm equivalent change from 20°c 0 to 5
  • Zero@ 50°C ppm equivalent change from 20°c 30 to 50 120 to 145 0 to -5
  • Temperature range °C: -30 to 50
  • Pressure range kPa: 80 to 120
  • Humidity range %RH continuous 15 to 90
  • Storage period months: @ 3 to 20°c (stored in sealed pot) 6
  • Load resistor: olms (recommended) 10 to 47
  • Weight grams: < 6

CROSS SENSITIVITY

  • Filter Capacity: ppm-hours of Hydrogen Sulfide 1200
  • H2S sensitivity % measured gas@ 20ppm H2S < 12
  • H2 sensitivity % measured gas@ 400ppm H2@ 20°C < 8
  • NO2 sensitivity % measured gas@ 10ppm NO2 <3
  • Cl2 sensitivity % measured gas@ 10ppm Cl2 < 0.1
  • NO sensitivity % measured gas@ 50ppm NO < 100
  • SO2 sensitivity % measured gas@ 20ppm SO2 <2
  • C2H4 sensitivity % measured gas@ 400ppm C2H4 < 60
  • NH3 sensitivity % measured gas@ 20ppm NH3 < 6

Specifications - Hydrogen Sulfide

  • Sensitivity: nA/ppm in 20ppm H2S 450 to 1000
  • Response time: tgo (s) from zero to 20ppm H2S@ 20°c < 30
  • Zero current: ppm equivalent in zero air ± 0.25
  • Resolution: rms noise (ppm equivalent) < 0.1
  • Range: ppm H2S limit of performance warranty 100
  • Linearity: ppm error at full scale, linear at zero and 20ppm H2S <± 5
  • Overgas limit: maximum ppm H2S for stable response to gas pulse 200
  • Lifetime Zero drift: ppm equivalent change/year in lab air < 0.1
  • Lifetime Sensitivity drift: % change/year in lab air, monthly test < 2
  • Operating life: months until 80% original signal (24 month warranted) 24
  • Sensitivity@ -20°C % (output@ -20°C/output@ 20°C)@ 20ppm H2S 75 to 90
  • Sensitivity@ 50°C % (output@ 50°C/output@ 20°c) @ 20ppm H2s 100 to 112
  • Zero @ -20°C ppm equivalent change from 20°c ±0.05
  • Zero @ 50°C ppm equivalent change from 20°c <Oto 0.2

Cross Sensitivity

  • NO2 sensitivity: % measured gas@ 10ppm NO2 < -30
  • Cl2 sensitivity % measured gas@ 10ppm Cl2 < -25
  • NO sensitivity % measured gas@ 50ppm NO < 30
  • S02 sensitivity % measured gas@ 20ppm SO2 < 30
  • CO sensitivity % measured gas@ 400ppm CO < 1.5
  • H2 sensitivity % measured gas@ 400ppm H2 < 0.3
  • C2H4 sensitivity % measured gas@ 400ppm C2H4 < 0.2
  • NH3 sensitivity % measured gas@ 20ppm NH3 <2

Warranty

  • 90 Days. See GasLab Terms and Conditions
Supplier's Site Datasheet
AlphaSense COH-A2 Dual Gas Sensor - AP-0011 - GasLab
Ormond Beach, FL, United States
AlphaSense COH-A2 Dual Gas Sensor
AP-0011
AlphaSense COH-A2 Dual Gas Sensor AP-0011
The AlphaSense COH-A2 2sense Dual Gas Sensor detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who need to measure both gases as well as a replacement sensor for several models of personal gas safety monitors. Features Low Cross-Sensitivity No external power required Proven and tested design This 20mm diameter, 4-pin sensor is the industry standard size for portable gas detectors. The 2sense does not compromise performance or long term stability over the standard two-sensor solution when measuring both H2S and CO. Specifications - Carbon Monoxide Sensitivity: nA/ppm in 400ppm CO 50 to 100 Response time: tgo (s) from zero to 400ppm CO < 35 Zero current: ppm equivalent in zero air -3 to +3.5 Resolution: rms noise (ppm equivalent) < 0.5 Range: ppm CO limit of performance warranty 1,000 Linearity: ppm error at full scale, linear at zero and 400 ppm CO 10 to 40 Overgas limit: maximum CO for stable response to gas pulse 5,000 Zero drift: ppm equivalent change/year in lab air < 0.5 Sensitivity drift: % change/year in lab air, monthly test < 4 Operating life: months until 80% original signal (24 month warranted) 24 Sensitivity@ -20°C % (output@ -20°C/output@ 20°C) @ 1 00ppm CO 30 to 50 Sensitivity@ 50°C % (output@ 50°C/output@ 20°c)@ 100ppm CO 120 to 145 Zero@ -20°C ppm equivalent change from 20°c 0 to 5 Zero@ 50°C ppm equivalent change from 20°c 30 to 50 120 to 145 0 to -5 Temperature range °C: -30 to 50 Pressure range kPa: 80 to 120 Humidity range %RH continuous 15 to 90 Storage period months: @ 3 to 20°c (stored in sealed pot) 6 Load resistor: olms (recommended) 10 to 47 Weight grams: < 6 CROSS SENSITIVITY Filter Capacity: ppm-hours of Hydrogen Sulfide 1200 H2S sensitivity % measured gas@ 20ppm H2S < 12 H2 sensitivity % measured gas@ 400ppm H2@ 20°C < 8 NO2 sensitivity % measured gas@ 10ppm NO2 <3 Cl2 sensitivity % measured gas@ 10ppm Cl2 < 0.1 NO sensitivity % measured gas@ 50ppm NO < 100 SO2 sensitivity % measured gas@ 20ppm SO2 <2 C2H4 sensitivity % measured gas@ 400ppm C2H4 < 60 NH3 sensitivity % measured gas@ 20ppm NH3 < 6 Specifications - Hydrogen Sulfide Sensitivity: nA/ppm in 20ppm H2S 450 to 1000 Response time: tgo (s) from zero to 20ppm H2S@ 20°c < 30 Zero current: ppm equivalent in zero air ± 0.25 Resolution: rms noise (ppm equivalent) < 0.1 Range: ppm H2S limit of performance warranty 100 Linearity: ppm error at full scale, linear at zero and 20ppm H2S <± 5 Overgas limit: maximum ppm H2S for stable response to gas pulse 200 Lifetime Zero drift: ppm equivalent change/year in lab air < 0.1 Lifetime Sensitivity drift: % change/year in lab air, monthly test < 2 Operating life: months until 80% original signal (24 month warranted) 24 Sensitivity@ -20°C % (output@ -20°C/output@ 20°C)@ 20ppm H2S 75 to 90 Sensitivity@ 50°C % (output@ 50°C/output@ 20°c) @ 20ppm H2s 100 to 112 Zero @ -20°C ppm equivalent change from 20°c ±0.05 Zero @ 50°C ppm equivalent change from 20°c Cross Sensitivity NO2 sensitivity: % measured gas@ 10ppm NO2 < -30 Cl2 sensitivity % measured gas@ 10ppm Cl2 < -25 NO sensitivity % measured gas@ 50ppm NO < 30 S02 sensitivity % measured gas@ 20ppm SO2 < 30 CO sensitivity % measured gas@ 400ppm CO < 1.5 H2 sensitivity % measured gas@ 400ppm H2 < 0.3 C2H4 sensitivity % measured gas@ 400ppm C2H4 < 0.2 NH3 sensitivity % measured gas@ 20ppm NH3 <2 Warranty 90 Days. See GasLab Terms and Conditions

The AlphaSense COH-A2 2sense Dual Gas Sensor detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who need to measure both gases as well as a replacement sensor for several models of personal gas safety monitors.

Features

  • Low Cross-Sensitivity
  • No external power required
  • Proven and tested design

This 20mm diameter, 4-pin sensor is the industry standard size for portable gas detectors.

The 2sense does not compromise performance or long term stability over the standard two-sensor solution when measuring both H2S and CO.


Specifications - Carbon Monoxide

  • Sensitivity: nA/ppm in 400ppm CO 50 to 100
  • Response time: tgo (s) from zero to 400ppm CO < 35
  • Zero current: ppm equivalent in zero air -3 to +3.5
  • Resolution: rms noise (ppm equivalent) < 0.5
  • Range: ppm CO limit of performance warranty 1,000
  • Linearity: ppm error at full scale, linear at zero and 400 ppm CO 10 to 40
  • Overgas limit: maximum CO for stable response to gas pulse 5,000
  • Zero drift: ppm equivalent change/year in lab air < 0.5
  • Sensitivity drift: % change/year in lab air, monthly test < 4
  • Operating life: months until 80% original signal (24 month warranted) 24
  • Sensitivity@ -20°C % (output@ -20°C/output@ 20°C) @ 1 00ppm CO 30 to 50
  • Sensitivity@ 50°C % (output@ 50°C/output@ 20°c)@ 100ppm CO 120 to 145
  • Zero@ -20°C ppm equivalent change from 20°c 0 to 5
  • Zero@ 50°C ppm equivalent change from 20°c 30 to 50 120 to 145 0 to -5
  • Temperature range °C: -30 to 50
  • Pressure range kPa: 80 to 120
  • Humidity range %RH continuous 15 to 90
  • Storage period months: @ 3 to 20°c (stored in sealed pot) 6
  • Load resistor: olms (recommended) 10 to 47
  • Weight grams: < 6

CROSS SENSITIVITY

  • Filter Capacity: ppm-hours of Hydrogen Sulfide 1200
  • H2S sensitivity % measured gas@ 20ppm H2S < 12
  • H2 sensitivity % measured gas@ 400ppm H2@ 20°C < 8
  • NO2 sensitivity % measured gas@ 10ppm NO2 <3
  • Cl2 sensitivity % measured gas@ 10ppm Cl2 < 0.1
  • NO sensitivity % measured gas@ 50ppm NO < 100
  • SO2 sensitivity % measured gas@ 20ppm SO2 <2
  • C2H4 sensitivity % measured gas@ 400ppm C2H4 < 60
  • NH3 sensitivity % measured gas@ 20ppm NH3 < 6

Specifications - Hydrogen Sulfide

  • Sensitivity: nA/ppm in 20ppm H2S 450 to 1000
  • Response time: tgo (s) from zero to 20ppm H2S@ 20°c < 30
  • Zero current: ppm equivalent in zero air ± 0.25
  • Resolution: rms noise (ppm equivalent) < 0.1
  • Range: ppm H2S limit of performance warranty 100
  • Linearity: ppm error at full scale, linear at zero and 20ppm H2S <± 5
  • Overgas limit: maximum ppm H2S for stable response to gas pulse 200
  • Lifetime Zero drift: ppm equivalent change/year in lab air < 0.1
  • Lifetime Sensitivity drift: % change/year in lab air, monthly test < 2
  • Operating life: months until 80% original signal (24 month warranted) 24
  • Sensitivity@ -20°C % (output@ -20°C/output@ 20°C)@ 20ppm H2S 75 to 90
  • Sensitivity@ 50°C % (output@ 50°C/output@ 20°c) @ 20ppm H2s 100 to 112
  • Zero @ -20°C ppm equivalent change from 20°c ±0.05
  • Zero @ 50°C ppm equivalent change from 20°c <Oto 0.2

Cross Sensitivity

  • NO2 sensitivity: % measured gas@ 10ppm NO2 < -30
  • Cl2 sensitivity % measured gas@ 10ppm Cl2 < -25
  • NO sensitivity % measured gas@ 50ppm NO < 30
  • S02 sensitivity % measured gas@ 20ppm SO2 < 30
  • CO sensitivity % measured gas@ 400ppm CO < 1.5
  • H2 sensitivity % measured gas@ 400ppm H2 < 0.3
  • C2H4 sensitivity % measured gas@ 400ppm C2H4 < 0.2
  • NH3 sensitivity % measured gas@ 20ppm NH3 <2

Warranty

  • 90 Days. See GasLab Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab GasLab
Product Category Gas Sensors Gas Sensors
Product Number AP-0011 AP-0011
Product Name AlphaSense COH-A2 Dual Gas Sensor AlphaSense COH-A2 Dual Gas Sensor
Gas Types (COH-A2) Toxic; Combustible; CO; (Range: ppm CO limit of performance warranty 1,000); H2S; (Range: ppm H2S limit of performance warranty 100)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001998 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Two-Channel Silicon-Based Thermopile Detector, TO-8 package - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Single Channel Pyroelectric Detector - LME-302 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details
FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Sensor Technology FTIR
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
View Details