GasLab AlphaSense CO-AF Carbon Monoxide Sensor AP-0005

Description
The AlphaSense CO-AF Carbon Monoxide Sensor provides an accurate and reliable way to measure up to 5,000 ppm CO by volume. The smart board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a micro-controller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Features Excellent response time to changes in CO levels Low sensitivity to temperature changes Easy integration; compact & low power Models AP-0005 Sensor Only – for integration into high-volume OEM products. CM-31911 Development Kit – Easy to use, simply plug the EC Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. CM-31910 Smart EC Board – Same functionality as the development kit without USB cable or software. Sensor Specifications Range: 0-5,000ppm carbon monoxide Sensitivity: 55 to 90 nA/ppm in 400ppm CO Response Time: < 25 sec. t90 (s) from zero to 400 ppm Zero current: -5 to +4ppm equivalent in zero air Resolution: < 0.5 RMS noise (ppm equivalent) Linearity: +15 to +25ppm error rate at full scale from 0-1,000 ppm Zero drift: < 0.2ppm change per year Sensitivity drift: < 8% change / year Operating life: > 24 months until 80% original signal Digital Output: UART Smart MX Board Functionality Temperature, %RH sensor on board Barometric pressure sensor 64K memory for time-stamped data logging of all measurements RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 16.5mm x 20.2mm Dimensions (sensor + Board): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Warranty 90 days. See Terms and Conditions. Cross Reference Chart for Replacement Sensors Model Part Number Sensor Type 4R CO Semeatech 4CO-500 051-0000-000 RAE 4RCO-500 032-0100-000 Solidsense 4C0-500 CLE-0052-400 City 4CM CiTiceL 2112B2005 Sensoric CO 3E 500S 025-134-30049 Alphasense (0-1000) CO-AF Membrapor n/a CO/MF-500 DDS (0-500) GS+4CO
Datasheet
Description
The AlphaSense CO-AF Carbon Monoxide Sensor provides an accurate and reliable way to measure up to 5,000 ppm CO by volume. The smart board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a micro-controller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Features Excellent response time to changes in CO levels Low sensitivity to temperature changes Easy integration; compact & low power Models AP-0005 Sensor Only – for integration into high-volume OEM products. CM-31911 Development Kit – Easy to use, simply plug the EC Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. CM-31910 Smart EC Board – Same functionality as the development kit without USB cable or software. Sensor Specifications Range: 0-5,000ppm carbon monoxide Sensitivity: 55 to 90 nA/ppm in 400ppm CO Response Time: < 25 sec. t90 (s) from zero to 400 ppm Zero current: -5 to +4ppm equivalent in zero air Resolution: < 0.5 RMS noise (ppm equivalent) Linearity: +15 to +25ppm error rate at full scale from 0-1,000 ppm Zero drift: < 0.2ppm change per year Sensitivity drift: < 8% change / year Operating life: > 24 months until 80% original signal Digital Output: UART Smart MX Board Functionality Temperature, %RH sensor on board Barometric pressure sensor 64K memory for time-stamped data logging of all measurements RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 16.5mm x 20.2mm Dimensions (sensor + Board): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Warranty 90 days. See Terms and Conditions. Cross Reference Chart for Replacement Sensors Model Part Number Sensor Type 4R CO Semeatech 4CO-500 051-0000-000 RAE 4RCO-500 032-0100-000 Solidsense 4C0-500 CLE-0052-400 City 4CM CiTiceL 2112B2005 Sensoric CO 3E 500S 025-134-30049 Alphasense (0-1000) CO-AF Membrapor n/a CO/MF-500 DDS (0-500) GS+4CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AlphaSense CO-AF Carbon Monoxide Sensor - AP-0005 - GasLab
Ormond Beach, FL, United States
AlphaSense CO-AF Carbon Monoxide Sensor
AP-0005
AlphaSense CO-AF Carbon Monoxide Sensor AP-0005
The AlphaSense CO-AF Carbon Monoxide Sensor provides an accurate and reliable way to measure up to 5,000 ppm CO by volume. The smart board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a micro-controller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Features Excellent response time to changes in CO levels Low sensitivity to temperature changes Easy integration; compact & low power Models AP-0005 Sensor Only – for integration into high-volume OEM products. CM-31911 Development Kit – Easy to use, simply plug the EC Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. CM-31910 Smart EC Board – Same functionality as the development kit without USB cable or software. Sensor Specifications Range: 0-5,000ppm carbon monoxide Sensitivity: 55 to 90 nA/ppm in 400ppm CO Response Time: < 25 sec. t90 (s) from zero to 400 ppm Zero current: -5 to +4ppm equivalent in zero air Resolution: < 0.5 RMS noise (ppm equivalent) Linearity: +15 to +25ppm error rate at full scale from 0-1,000 ppm Zero drift: < 0.2ppm change per year Sensitivity drift: < 8% change / year Operating life: > 24 months until 80% original signal Digital Output: UART Smart MX Board Functionality Temperature, %RH sensor on board Barometric pressure sensor 64K memory for time-stamped data logging of all measurements RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 16.5mm x 20.2mm Dimensions (sensor + Board): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Warranty 90 days. See Terms and Conditions. Cross Reference Chart for Replacement Sensors Model Part Number Sensor Type 4R CO Semeatech 4CO-500 051-0000-000 RAE 4RCO-500 032-0100-000 Solidsense 4C0-500 CLE-0052-400 City 4CM CiTiceL 2112B2005 Sensoric CO 3E 500S 025-134-30049 Alphasense (0-1000) CO-AF Membrapor n/a CO/MF-500 DDS (0-500) GS+4CO

The AlphaSense CO-AF Carbon Monoxide Sensor provides an accurate and reliable way to measure up to 5,000 ppm CO by volume.

The smart board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a micro-controller to produce an accurate gas concentration measured in ppm (parts per million).

This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration.

Features

  • Excellent response time to changes in CO levels
  • Low sensitivity to temperature changes
  • Easy integration; compact & low power

Models

AP-0005 Sensor Only – for integration into high-volume OEM products.

CM-31911 Development Kit – Easy to use, simply plug the EC Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity.

CM-31910 Smart EC Board – Same functionality as the development kit without USB cable or software.


Sensor Specifications

  • Range: 0-5,000ppm carbon monoxide
  • Sensitivity: 55 to 90 nA/ppm in 400ppm CO
  • Response Time: < 25 sec. t90 (s) from zero to 400 ppm
  • Zero current: -5 to +4ppm equivalent in zero air
  • Resolution: < 0.5 RMS noise (ppm equivalent)
  • Linearity: +15 to +25ppm error rate at full scale from 0-1,000 ppm
  • Zero drift: < 0.2ppm change per year
  • Sensitivity drift: < 8% change / year
  • Operating life: > 24 months until 80% original signal
  • Digital Output: UART

Smart MX Board Functionality

  • Temperature, %RH sensor on board
  • Barometric pressure sensor
  • 64K memory for time-stamped data logging of all measurements
  • RS485 output with optional RS485 cable

Development Kits Adds

  • Serial UART to USB cable
  • Free Windows software for real-time measurements, graphing

Electrical/Mechanical

  • Dimensions (sensor): 16.5mm x 20.2mm
  • Dimensions (sensor + Board): 40mm X 25mm x 29mm (LxWxH)
  • Power Input: 3.3-5.5 VDC
  • Current Consumption: 10ma peak, < 3mW average

Warranty

  • 90 days. See Terms and Conditions.

Cross Reference Chart for Replacement Sensors

Model Part Number
Sensor Type 4R CO
Semeatech 4CO-500 051-0000-000
RAE 4RCO-500 032-0100-000
Solidsense 4C0-500 CLE-0052-400
City 4CM CiTiceL 2112B2005
Sensoric CO 3E 500S 025-134-30049
Alphasense (0-1000) CO-AF
Membrapor n/a CO/MF-500
DDS (0-500) GS+4CO

Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number AP-0005
Product Name AlphaSense CO-AF Carbon Monoxide Sensor
Gas Types CO
Unlock Full Specs
to access all available technical data

Similar Products

AM1009 Integrated 5 in 1 IAQ Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (PM: 0~5000μg/m³; VOC: 0~10 ppm; NO2: 0-1000 ppb)
Number of Gases Monitored Single
View Details
XPS-7 Replacement Sensors -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Planar Quad Channel Pyroelectric Detector - LIM-314 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details