GasLab AlphaSense O2-A2 Oxygen Sensor AP-0001

Description
The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact & maintenance free The EC board or development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Models AP-0001 O2-A2 Sensor – Plug-in replacement sensor for many oxygen safety monitors or for integration into OEM oxygen safety products. CM-32911 O2-A2 Sensor Development Kit – Easy to use, simply plug the EC board into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen levels, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-32910 O2-A2 Sensor EC Board – Same functionality as the development kit without USB cable or software. Specifications Measurement Range: 0.1-20.9% Oxygen Output: 80-120 uA @ 20.9% Oxygen Response Time: < 15 sec. t90 (s) from 20.9% to 0% Linearity: 0.6% O2 deviation @ 10% Output drift: < 1% change @ 3 months Operating life: > 24 months unti 85% original Output of 20.9% Analog Output: 0-3VDC Smart MX Board Functionality Adds Temperature and %RH sensors on board Barometric pressure sensor 64K memory for time-stamped data logging of all measurements Serial UART output RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 17.4mm x 20.3mm Dimensions (sensor + PCB): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Replacement Oxygen Sensor for BW Technologies GasAlert MicroClip XT BW Technologies GasAlert Max XT-II BW Technologies GasAlert Micro BW Technologies GasAlert Micro 5 BW Technologies GasAlert Quattro BW Technologies GasAlert Max Oxygen sensor Warranty 90 days. See terms and conditions.
Datasheet
Description
The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact & maintenance free The EC board or development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Models AP-0001 O2-A2 Sensor – Plug-in replacement sensor for many oxygen safety monitors or for integration into OEM oxygen safety products. CM-32911 O2-A2 Sensor Development Kit – Easy to use, simply plug the EC board into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen levels, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-32910 O2-A2 Sensor EC Board – Same functionality as the development kit without USB cable or software. Specifications Measurement Range: 0.1-20.9% Oxygen Output: 80-120 uA @ 20.9% Oxygen Response Time: < 15 sec. t90 (s) from 20.9% to 0% Linearity: 0.6% O2 deviation @ 10% Output drift: < 1% change @ 3 months Operating life: > 24 months unti 85% original Output of 20.9% Analog Output: 0-3VDC Smart MX Board Functionality Adds Temperature and %RH sensors on board Barometric pressure sensor 64K memory for time-stamped data logging of all measurements Serial UART output RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 17.4mm x 20.3mm Dimensions (sensor + PCB): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Replacement Oxygen Sensor for BW Technologies GasAlert MicroClip XT BW Technologies GasAlert Max XT-II BW Technologies GasAlert Micro BW Technologies GasAlert Micro 5 BW Technologies GasAlert Quattro BW Technologies GasAlert Max Oxygen sensor Warranty 90 days. See terms and conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AlphaSense O2-A2 Oxygen Sensor - AP-0001 - GasLab
Ormond Beach, FL, United States
AlphaSense O2-A2 Oxygen Sensor
AP-0001
AlphaSense O2-A2 Oxygen Sensor AP-0001
The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact & maintenance free The EC board or development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Models AP-0001 O2-A2 Sensor – Plug-in replacement sensor for many oxygen safety monitors or for integration into OEM oxygen safety products. CM-32911 O2-A2 Sensor Development Kit – Easy to use, simply plug the EC board into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen levels, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-32910 O2-A2 Sensor EC Board – Same functionality as the development kit without USB cable or software. Specifications Measurement Range: 0.1-20.9% Oxygen Output: 80-120 uA @ 20.9% Oxygen Response Time: < 15 sec. t90 (s) from 20.9% to 0% Linearity: 0.6% O2 deviation @ 10% Output drift: < 1% change @ 3 months Operating life: > 24 months unti 85% original Output of 20.9% Analog Output: 0-3VDC Smart MX Board Functionality Adds Temperature and %RH sensors on board Barometric pressure sensor 64K memory for time-stamped data logging of all measurements Serial UART output RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 17.4mm x 20.3mm Dimensions (sensor + PCB): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Replacement Oxygen Sensor for BW Technologies GasAlert MicroClip XT BW Technologies GasAlert Max XT-II BW Technologies GasAlert Micro BW Technologies GasAlert Micro 5 BW Technologies GasAlert Quattro BW Technologies GasAlert Max Oxygen sensor Warranty 90 days. See terms and conditions.

The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor.

Features

  • Electrochemical (EC) sensor designed to last for up to 2 years
  • Good pressure and temperature independence
  • Small, compact & maintenance free

The EC board or development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration.

Models

AP-0001 O2-A2 Sensor – Plug-in replacement sensor for many oxygen safety monitors or for integration into OEM oxygen safety products.

CM-32911 O2-A2 Sensor Development Kit – Easy to use, simply plug the EC board into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen levels, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging.

CM-32910 O2-A2 Sensor EC Board – Same functionality as the development kit without USB cable or software.


Specifications

  • Measurement Range: 0.1-20.9% Oxygen
  • Output: 80-120 uA @ 20.9% Oxygen
  • Response Time: < 15 sec. t90 (s) from 20.9% to 0%
  • Linearity: 0.6% O2 deviation @ 10%
  • Output drift: < 1% change @ 3 months
  • Operating life: > 24 months unti 85% original Output of 20.9%
  • Analog Output: 0-3VDC

Smart MX Board Functionality Adds

  • Temperature and %RH sensors on board
  • Barometric pressure sensor
  • 64K memory for time-stamped data logging of all measurements
  • Serial UART output
  • RS485 output with optional RS485 cable

Development Kits Adds

  • Serial UART to USB cable
  • Free Windows software for real-time measurements, graphing

Electrical/Mechanical

  • Dimensions (sensor): 17.4mm x 20.3mm
  • Dimensions (sensor + PCB): 40mm X 25mm x 29mm (LxWxH)
  • Power Input: 3.3-5.5 VDC
  • Current Consumption: 10ma peak, < 3mW average

Replacement Oxygen Sensor for

  • BW Technologies GasAlert MicroClip XT
  • BW Technologies GasAlert Max XT-II
  • BW Technologies GasAlert Micro
  • BW Technologies GasAlert Micro 5
  • BW Technologies GasAlert Quattro
  • BW Technologies GasAlert Max Oxygen sensor

Warranty

  • 90 days. See terms and conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number AP-0001
Product Name AlphaSense O2-A2 Oxygen Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Sensor Technology FTIR
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
View Details
Replacement oxygen sensor for use in: Drager Narkomed Series, 6000, 6400, and Drager Fabius w/ OEM External Cable -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Figaro 5,000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (300-5,000ppm)
Number of Gases Monitored Single
View Details