Garvin Industries, Inc. Reversible Beam Clamp With 1-1/4" Jaw Opening and 1/2-13 Threaded Holes MFC-1213

Description
Reversible beam clamps with 1-1/4" jaw opening and 1/2-13 threaded holes are used when 1/2-13 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.
Description
Reversible beam clamps with 1-1/4" jaw opening and 1/2-13 threaded holes are used when 1/2-13 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Suppliers

Company
Product
Description
Supplier Links
Reversible Beam Clamp With 1-1/4
Franklin Park, IL, USA
Reversible Beam Clamp With 1-1/4" Jaw Opening and 1/2-13 Threaded Holes
MFC-1213
Reversible Beam Clamp With 1-1/4" Jaw Opening and 1/2-13 Threaded Holes MFC-1213
Reversible beam clamps with 1-1/4" jaw opening and 1/2-13 threaded holes are used when 1/2-13 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Reversible beam clamps with 1-1/4" jaw opening and 1/2-13 threaded holes are used when 1/2-13 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Supplier's Site

Technical Specifications

  Garvin Industries, Inc.
Product Category Hand Clamps
Product Number MFC-1213
Product Name Reversible Beam Clamp With 1-1/4" Jaw Opening and 1/2-13 Threaded Holes
Body Material Malleable Iron with Black Oxide Finish
Unlock Full Specs
to access all available technical data

Similar Products

337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 7719332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details