Garvin Industries, Inc. 3/8-16 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads MCC-3816BK

Description
3/8-16 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.
Description
3/8-16 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads - MCC-3816BK - Garvin Industries, Inc.
Franklin Park, IL, USA
3/8-16 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads
MCC-3816BK
3/8-16 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads MCC-3816BK
3/8-16 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.

3/8-16 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.

Supplier's Site

Technical Specifications

  Garvin Industries, Inc.
Product Category Hand Clamps
Product Number MCC-3816BK
Product Name 3/8-16 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads
Body Material Malleable Iron, Black Plain Finish
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Clamping Force 1 lbs (0.4537 kg)
View Details
Clamps - 2726451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
C Clamp - CC-4AAW - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details