Garr Tool Company Jobber Drill GAR-70521

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 114.0 mm long and Alumastar coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 114.0 mm long and Alumastar coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - GAR-70521 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
GAR-70521
Jobber Drill GAR-70521
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 114.0 mm long and Alumastar coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from , 114.0 mm long and Alumastar coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number GAR-70521
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.433 inch (11.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
High Speed Drill 221-#20 - 221-#20 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saws & Core Drill Bits - 2744741 - RS Components, Ltd.
Specs
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.73 inch (44 mm)
Material Bi-Metal
View Details