Minerallac Company Masonry Bit 59986

Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59986 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59986
Masonry Bit 59986
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY HAMMER TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 1/4 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION BRICKS AND BLOCKS
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59986
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
Spotting Drill - SD-150 - Reid Supply
Specs
Product Drill
Drill Type Spot Drill
Diameter 0.500 inch (12.7 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details