12029BTIALN -- SERIES 1200 2-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1200 2-Flute Carbide End Mill
12029BTIALN
Description
Coating:
TiALN
Diameter:
15/32"
End Type:
Ball
Flute Length:
1"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TiALN
Diameter:
15/32"
End Type:
Ball
Flute Length:
1"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
Suppliers
Coating:
TiALN
Diameter:
15/32"
End Type:
Ball
Flute Length:
1"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
| Coating: | TiALN |
| Diameter: | 15/32" |
| End Type: | Ball |
| Flute Length: | 1" |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length: | 3" |
| Shank Diameter: | 1/2" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12029BTIALN |
|
Product Name
|
Series 1200 2-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.138 inch (3.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Laminate Trimming Bits: Flush Trimmer - 4 Flute
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Finishing; Endmill
Geometry
Square
Cutting Ends
Single
View Details