Garr Tool Company Ball End Mill 1017069

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Extra Length Uncoated coated Carbide end mill.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Extra Length Uncoated coated Carbide end mill.

Suppliers

Company
Product
Description
Supplier Links
Ball End Mill - 1017069 - Reid Supply
Norton Shores, MI, United States
Ball End Mill
1017069
Ball End Mill 1017069
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Extra Length Uncoated coated Carbide end mill.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 3-1/4 in Extra Length Uncoated coated Carbide end mill.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1017069
Product Name Ball End Mill
Cutter Type Endmill
Geometry Ballnose
Cutter 0.118 inch (3.0 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1857558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Straight & Groove Forming Bits, Panel Pilot - Single Flute - 733236-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Panel Pilot - Single Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12029TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details