Garr Tool Company Corner Radius End Mill 1016958

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .020 in and is TiAlN coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .020 in and is TiAlN coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1016958 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1016958
Corner Radius End Mill 1016958
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .020 in and is TiAlN coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of .020 in and is TiAlN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1016958
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.252 inch (6.4 mm)
Shank 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2189190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.031 inch (0.8 mm)
Shank 0.125 inch (3.2 mm)
View Details
Cobalt End Mill 472-5/8 - 472-5/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.625 inch (15.9 mm)
View Details
Straight & Groove Forming Bits, Panel Pilot - Single Flute - 733236-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Panel Pilot - Single Flute
View Details
Standard Length End Mills Corner Radius - NC42107A - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
View Details