Garr Tool Company Square End Mill 1016624

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1016624 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1016624
Square End Mill 1016624
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 6.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1016624
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.311 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Cobalt End Mill 472-1-1/2 - 472-1-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 1.500 inch (38.1 mm)
View Details
Straight & Groove Forming Bits, Stagger Tooth - 733007-2A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Stagger Tooth
View Details
Stub Length End Mill 4 Flute - NC14028A - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details