Garr Tool Company Square End Mill 1016620

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1016620 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1016620
Square End Mill 1016620
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 6.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1016620
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.252 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.394 inch (10.0 mm)
Shank 0.039 inch (1.0 mm)
View Details
Laminate Trimming Bits, 15º Bevel Trimmer - 2 Flute - 733128-3A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 15º Bevel Trimmer - 2 Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12009BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-6.0-T - Precision Components
Specs
OAL 9.00 inch (229 mm)
Edges Inserts
View Details