Garr Tool Company Square End Mill 1016483

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Uncoated coated end mill. Centre Cutting, Extended Reach
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Uncoated coated end mill. Centre Cutting, Extended Reach

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1016483 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1016483
Square End Mill 1016483
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Uncoated coated end mill. Centre Cutting, Extended Reach

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 100.0 mm Uncoated coated end mill. Centre Cutting, Extended Reach

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1016483
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Straight & Groove Forming Bits, Dovetail - 733265-A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Dovetail
View Details
Series 1300 3-Flute Carbide End Mill - 13014BT - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-8.0-T - Precision Components
Specs
OAL 11.00 inch (279 mm)
Edges Inserts
View Details