Garr Tool Company Ball End Mill 1016407

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 75.0 mm Standard Length TiAlN coated Carbide end mill.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 75.0 mm Standard Length TiAlN coated Carbide end mill.

Suppliers

Company
Product
Description
Supplier Links
Ball End Mill - 1016407 - Reid Supply
Norton Shores, MI, United States
Ball End Mill
1016407
Ball End Mill 1016407
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 75.0 mm Standard Length TiAlN coated Carbide end mill.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 75.0 mm Standard Length TiAlN coated Carbide end mill.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1016407
Product Name Ball End Mill
Cutter Type Endmill
Geometry Ballnose
Cutter 0.433 inch (11.0 mm)
Shank 0.433 inch (11.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.394 inch (10.0 mm)
Shank 0.039 inch (1.0 mm)
View Details
Straight & Groove Forming Bits, Hinge Mortising - 2 Flute - 733235-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Hinge Mortising - 2 Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12007TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-9.5-T - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details