Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. This end mill has a corner radius of .010 in and is Uncoated coated.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 1015881 |
| Product Name | Corner Radius End Mill |
| Cutter Type | Endmill; Corner Rounding |
| Cutter | 0.374 inch (9.5 mm) |
| Shank | 0.375 inch (9.5 mm) |