Garr Tool Company Square End Mill 1015832

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1015832 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1015832
Square End Mill 1015832
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 4.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1015832
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.874 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 4 Flute - 733129-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 4 Flute
View Details
Series 1300 3-Flute Carbide End Mill - 13012BTIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details