Garr Tool Company Square End Mill 1014848

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.0000 in AlCrN coated Carbide end mill. High Performance, PCT (Polish Carbide Treatment) enhances tool life by 20%
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.0000 in AlCrN coated Carbide end mill. High Performance, PCT (Polish Carbide Treatment) enhances tool life by 20%

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1014848 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1014848
Square End Mill 1014848
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.0000 in AlCrN coated Carbide end mill. High Performance, PCT (Polish Carbide Treatment) enhances tool life by 20%

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 6.0000 in AlCrN coated Carbide end mill. High Performance, PCT (Polish Carbide Treatment) enhances tool life by 20%

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014848
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.752 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 2.36 inch (60 mm)
View Details
Straight & Groove Forming Bits, Straight - 2 Flute - 733005-9A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - 2 Flute
View Details
Series 1300 3-Flute Carbide End Mill - 13015 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-2.5-S - Precision Components
Specs
OAL 5.50 inch (140 mm)
Edges Inserts
View Details