Garr Tool Company Corner Radius End Mill 1014784

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is AlCrN coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is AlCrN coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1014784 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1014784
Corner Radius End Mill 1014784
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is AlCrN coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of .010 in and is AlCrN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014784
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.500 inch (12.7 mm)
Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.394 inch (10.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
Laminate Trimming Bits, Flush Trimmer - 3 Flute - 733275-A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 3 Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12023BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-8.0-T - Precision Components
Specs
OAL 11.00 inch (279 mm)
Edges Inserts
View Details