Garr Tool Company Corner Radius End Mill 1014670

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is Alumastar coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is Alumastar coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1014670 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1014670
Corner Radius End Mill 1014670
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is Alumastar coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of .060 in and is Alumastar coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014670
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.752 inch (19.1 mm)
Shank 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.094 inch (2.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Straight & Groove Forming Bits, Keyhole Slot - 733245-1A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Keyhole Slot
View Details
Series 1200 2-Flute Carbide End Mill - 12003TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-9.5-T - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details