Garr Tool Company Spotting Drill 1013905

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 50.0 mm long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 50.0 mm long.

Suppliers

Company
Product
Description
Supplier Links
Spotting Drill - 1013905 - Reid Supply
Norton Shores, MI, United States
Spotting Drill
1013905
Spotting Drill 1013905
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 50.0 mm long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from and 50.0 mm long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013905
Product Name Spotting Drill
Product Drill
Drill Type Spot Drill
Diameter 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.150 inch (3.8 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bit - 003631 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Twist
View Details
Hole Saw - 36-360 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.375 inch (111.1 mm)
View Details