Garr Tool Company Jobber Drill 1013699

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 4.7500 in long and Alumastar coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 4.7500 in long and Alumastar coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - 1013699 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
1013699
Jobber Drill 1013699
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 4.7500 in long and Alumastar coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from , 4.7500 in long and Alumastar coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013699
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.453 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711447-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details