GardTec, Inc. Fan Cords HP50-24

Description
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 24.0"" (609.6mm) Cut End"
Request a Quote Datasheet
Description
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 24.0"" (609.6mm) Cut End"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cords - 1997-1019-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
1997-1019-ND
Fan Cords 1997-1019-ND
"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 24.0"" (609.6mm) Cut End"

"Fan Power Cord Fan Terminal Receptacle 90°, Right Angle 24.0"" (609.6mm) Cut End"

Buy Now Datasheet
Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec - 06AC7126 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec
06AC7126
Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec 06AC7126
FAN POWER CORD, 45 DEG ANGLE PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45 DEG ANGLE PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 1997-1019-ND 06AC7126
Product Name Fan Cords Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec
Approvals UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86230110 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details