GardTec, Inc. Green Fan Power Cord; For Use With Gardtec GHP100-48P

Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet
Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Green Fan Power Cord; For Use With Gardtec - 73R7696 - Newark, An Avnet Company
Chicago, IL, United States
Green Fan Power Cord; For Use With Gardtec
73R7696
Green Fan Power Cord; For Use With Gardtec 73R7696
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 73R7696
Product Name Green Fan Power Cord; For Use With Gardtec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920280 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North America NEMA-5-15 Power Cord 1.83m/6ft - 70411000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details