Hoffman-Lamson Fabricated Blowers T3A Frame

Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 290-1,250 CFM Pressure: .40-8.2 PSIG Vacuum: 1.0-10.75 InHg Speed: 3600 RPM
Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 290-1,250 CFM Pressure: .40-8.2 PSIG Vacuum: 1.0-10.75 InHg Speed: 3600 RPM

Suppliers

Company
Product
Description
Supplier Links
Fabricated Blowers - T3A Frame - Hoffman-Lamson
Charleroi, PA, USA
Fabricated Blowers
T3A Frame
Fabricated Blowers T3A Frame
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 290-1,250 CFM Pressure: .40-8.2 PSIG Vacuum: 1.0-10.75 InHg Speed: 3600 RPM

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 290-1,250 CFM
  • Pressure: .40-8.2 PSIG
  • Vacuum: 1.0-10.75 InHg
  • Speed: 3600 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number T3A Frame
Product Name Fabricated Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels
Air Flow Rate 290 to 1250 SCFM (493 to 2125 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Extractor Fans - 272766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (381 mm)
Air Flow Rate 950 SCFM (1615 m³/hr)
View Details
Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details