Hoffman-Lamson Fabricated Blowers T2B Frame

Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 205-800 CFM Pressure: .50-7.40 PSIG Vacuum: 1.2-10.0 InHg Speed: 3600 RPM
Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 205-800 CFM Pressure: .50-7.40 PSIG Vacuum: 1.2-10.0 InHg Speed: 3600 RPM

Suppliers

Company
Product
Description
Supplier Links
Fabricated Blowers - T2B Frame - Hoffman-Lamson
Charleroi, PA, USA
Fabricated Blowers
T2B Frame
Fabricated Blowers T2B Frame
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 205-800 CFM Pressure: .50-7.40 PSIG Vacuum: 1.2-10.0 InHg Speed: 3600 RPM

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 205-800 CFM
  • Pressure: .50-7.40 PSIG
  • Vacuum: 1.2-10.0 InHg
  • Speed: 3600 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number T2B Frame
Product Name Fabricated Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels
Air Flow Rate 205 to 800 SCFM (348 to 1360 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details