Champion Rotary Screw Compressors RotorChamp

Description
Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations, the RotorChamp family of air compressors can be trusted to insure your operation runs like a Champion. Specifications and Features 57 to 225 cfm (20-50hp) 76 - 80dBA (60-200hp), 79dBA (20-50hp) Easy Access to all Components Small, Compact Footprint
Description
Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations, the RotorChamp family of air compressors can be trusted to insure your operation runs like a Champion. Specifications and Features 57 to 225 cfm (20-50hp) 76 - 80dBA (60-200hp), 79dBA (20-50hp) Easy Access to all Components Small, Compact Footprint

Suppliers

Company
Product
Description
Supplier Links
Rotary Screw Compressors - RotorChamp - Champion
Quincy, IL, USA
Rotary Screw Compressors
RotorChamp
Rotary Screw Compressors RotorChamp
Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations, the RotorChamp family of air compressors can be trusted to insure your operation runs like a Champion. Specifications and Features 57 to 225 cfm (20-50hp) 76 - 80dBA (60-200hp), 79dBA (20-50hp) Easy Access to all Components Small, Compact Footprint

Rotary Screw Compressors

RotorChamp

With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations, the RotorChamp family of air compressors can be trusted to insure your operation runs like a Champion.

Specifications and Features

  • 57 to 225 cfm (20-50hp)
  • 76 - 80dBA (60-200hp), 79dBA (20-50hp)
  • Easy Access to all Components
  • Small, Compact Footprint
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number RotorChamp
Product Name Rotary Screw Compressors
Compressor Technology Rotary Screw
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Shop Compressors with Tank and Dryer - AIRTOWER Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 29 SCFM (15.3 to 49.29 m³/hr)
Discharge / Operating Pressure 125 to 217 psi (87.97 to 153 m H2O)
View Details