Splash Lubricated, R-Series
Champion R-Series Compressors are loaded with features designed for day-in, day-out performance. Loaded with rugged features, these compressors deliver high performance and tremendous value. This compressor pump comes with a 5-year pro-rated warranty. As a result, R-series compressors offer long, trouble-free service with unbridled operating efficiency.
Specifications and Features
| Champion | |
|---|---|
| Product Category | Air Compressors |
| Product Number | R-Series |
| Product Name | Lubricated Reciprocating Air Compressors |
| Compressor Technology | Reciprocating Piston |
| Power Source | AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature) |
| Lubrication Style | Lubricated |
| Mass Flow Capacity | 9.7 to 202 SCFM (16.49 to 343 m³/hr) |