Hoffman-Lamson Multistage Blowers MultiFlow™ 3000

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 10-275 CFM Pressure: .5-2.5 PSIG Vacuum: 1.75-5.0 InHg Speed: 6100 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 10-275 CFM Pressure: .5-2.5 PSIG Vacuum: 1.75-5.0 InHg Speed: 6100 RPM

Suppliers

Company
Product
Description
Supplier Links
Charleroi, PA, USA
Multistage Blowers
MultiFlow™ 3000
Multistage Blowers MultiFlow™ 3000
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 10-275 CFM Pressure: .5-2.5 PSIG Vacuum: 1.75-5.0 InHg Speed: 6100 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 10-275 CFM
  • Pressure: .5-2.5 PSIG
  • Vacuum: 1.75-5.0 InHg
  • Speed: 6100 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number MultiFlow™ 3000
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 10 to 275 SCFM (17 to 467 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5511 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5864 m³/hr)
Static Pressure Range 194 in H2O (362 Torr)
View Details
Square Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Configuration Product Drying
View Details