Champion Oil-Free, Oil-Less Air Compressors MTO II

Description
Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add unnecessary expense. The craftsmanship of the MTO II is nothing short of the best in the industry. This compressor is ideal for continuous or intermittent operation. Specifications and Features ¾ - 5 hp 1.7 – 34.8 acfm Up to 100 psig Single Stage Low Noise Levels Duplex, Triplex and Quad packages available Meets NFPA99 requirements
Description
Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add unnecessary expense. The craftsmanship of the MTO II is nothing short of the best in the industry. This compressor is ideal for continuous or intermittent operation. Specifications and Features ¾ - 5 hp 1.7 – 34.8 acfm Up to 100 psig Single Stage Low Noise Levels Duplex, Triplex and Quad packages available Meets NFPA99 requirements

Suppliers

Company
Product
Description
Supplier Links
Oil-Free, Oil-Less Air Compressors - MTO II - Champion
Quincy, IL, USA
Oil-Free, Oil-Less Air Compressors
MTO II
Oil-Free, Oil-Less Air Compressors MTO II
Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add unnecessary expense. The craftsmanship of the MTO II is nothing short of the best in the industry. This compressor is ideal for continuous or intermittent operation. Specifications and Features ¾ - 5 hp 1.7 – 34.8 acfm Up to 100 psig Single Stage Low Noise Levels Duplex, Triplex and Quad packages available Meets NFPA99 requirements

Reciprocating Oil Less/Oil Free Air Compressors

MTO II

Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add unnecessary expense. The craftsmanship of the MTO II is nothing short of the best in the industry. This compressor is ideal for continuous or intermittent operation.

Specifications and Features

  • ¾ - 5 hp
  • 1.7 – 34.8 acfm
  • Up to 100 psig
  • Single Stage
  • Low Noise Levels
  • Duplex, Triplex and Quad packages available
  • Meets NFPA99 requirements
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number MTO II
Product Name Oil-Free, Oil-Less Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Oil-free
Mass Flow Capacity 1.7 to 34.8 SCFM (2.89 to 59.15 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFZ601A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Rotary Screw Compressor with Belt Drive - SX - SK Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 8.8 to 89 SCFM (14.96 to 151 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details