Hoffman-Lamson Multistage Blowers Lamson 1260 Frame

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,300-9,932 CFM Pressure: 1.0-18.3 PSIG Vacuum: 1.5-16.6 InHg Speed: 4250 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,300-9,932 CFM Pressure: 1.0-18.3 PSIG Vacuum: 1.5-16.6 InHg Speed: 4250 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Lamson 1260 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Lamson 1260 Frame
Multistage Blowers Lamson 1260 Frame
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,300-9,932 CFM Pressure: 1.0-18.3 PSIG Vacuum: 1.5-16.6 InHg Speed: 4250 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 1,300-9,932 CFM
  • Pressure: 1.0-18.3 PSIG
  • Vacuum: 1.5-16.6 InHg
  • Speed: 4250 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Lamson 1260 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 1300 to 9932 SCFM (2210 to 16882 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Filter Fans - 2364582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 160 SCFM (272 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
180mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD180G - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details