Hoffman-Lamson Multistage Blowers Hoffman 751 Frame

Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,350-8,760 CFM Pressure: 1.75-14.8 PSIG Vacuum: 3.0-15.0 InHg Speed: 4325 RPM
Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,350-8,760 CFM Pressure: 1.75-14.8 PSIG Vacuum: 3.0-15.0 InHg Speed: 4325 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Hoffman 751 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Hoffman 751 Frame
Multistage Blowers Hoffman 751 Frame
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,350-8,760 CFM Pressure: 1.75-14.8 PSIG Vacuum: 3.0-15.0 InHg Speed: 4325 RPM

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 1,350-8,760 CFM
  • Pressure: 1.75-14.8 PSIG
  • Vacuum: 3.0-15.0 InHg
  • Speed: 4325 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Hoffman 751 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 1350 to 8760 SCFM (2295 to 14890 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details