Hoffman-Lamson Multistage Blowers Hoffman 742 Frame

Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,250-5,372 CFM Pressure: .75-22.3 PSIG Vacuum: 1.2-18.0 InHg Speed: 4400 RPM
Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,250-5,372 CFM Pressure: .75-22.3 PSIG Vacuum: 1.2-18.0 InHg Speed: 4400 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Hoffman 742 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Hoffman 742 Frame
Multistage Blowers Hoffman 742 Frame
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,250-5,372 CFM Pressure: .75-22.3 PSIG Vacuum: 1.2-18.0 InHg Speed: 4400 RPM

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 1,250-5,372 CFM
  • Pressure: .75-22.3 PSIG
  • Vacuum: 1.2-18.0 InHg
  • Speed: 4400 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Hoffman 742 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 1250 to 5372 SCFM (2125 to 9131 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details