Champion Compressor Filters Filter-Regulator-Lubricator

Description
Filter-Regulator-Lub ricator FRL Champion’s modular Filters-Regulators-L ubricators (FRL’s) are the perfect choice for the most demanding applications. By combining these three items, you receive standard 5 micron filtration, excellent regulator flow characteristics with minimal pressure drop and high quality lubrication to your vital pneumatic components. The compact, flexible design allows for easy service while the patented Flow-Guide® ensures years of trouble-free operation. Champion industrial duty particulate filters are designed for the removal of solid contaminants down to 5 micron and the separation of bulk liquids. The optional coalescing filters are designed for protecting critical applications and expensive pneumatic equipment by preventing oil aerosols and sub-micronic particles from damaging expensive components. Champion lubricators inject an oil aerosol into the flowing air stream to automatically provide the proper amount of internal lubricant to vital pneumatic components. Champion heavy duty air line regulators are a convenient and low cost method of reducing a supplied air pressure to a desired outlet pressure. The regulator transforms a fluctuating inlet pressure to a more constant reduced pressure which extends the life of pneumatic components and reduces energy consumption. Compact, flexible design Easy to service Manual drain - standard Automatic mechanical drain - optional Quick disconnect metal bowl with sight gauge and safety warning latch Balanced valve design for superior reulation characteristics Lubricator can be filled under pressure Variable Flow-Guide™ orifice maintains constant oil-to-air ratio, regardless of air flow
Description
Filter-Regulator-Lub ricator FRL Champion’s modular Filters-Regulators-L ubricators (FRL’s) are the perfect choice for the most demanding applications. By combining these three items, you receive standard 5 micron filtration, excellent regulator flow characteristics with minimal pressure drop and high quality lubrication to your vital pneumatic components. The compact, flexible design allows for easy service while the patented Flow-Guide® ensures years of trouble-free operation. Champion industrial duty particulate filters are designed for the removal of solid contaminants down to 5 micron and the separation of bulk liquids. The optional coalescing filters are designed for protecting critical applications and expensive pneumatic equipment by preventing oil aerosols and sub-micronic particles from damaging expensive components. Champion lubricators inject an oil aerosol into the flowing air stream to automatically provide the proper amount of internal lubricant to vital pneumatic components. Champion heavy duty air line regulators are a convenient and low cost method of reducing a supplied air pressure to a desired outlet pressure. The regulator transforms a fluctuating inlet pressure to a more constant reduced pressure which extends the life of pneumatic components and reduces energy consumption. Compact, flexible design Easy to service Manual drain - standard Automatic mechanical drain - optional Quick disconnect metal bowl with sight gauge and safety warning latch Balanced valve design for superior reulation characteristics Lubricator can be filled under pressure Variable Flow-Guide™ orifice maintains constant oil-to-air ratio, regardless of air flow

Suppliers

Company
Product
Description
Supplier Links
Compressor Filters - Filter-Regulator-Lubricator - Champion
Quincy, IL, USA
Filter-Regulator-Lub ricator FRL Champion’s modular Filters-Regulators-L ubricators (FRL’s) are the perfect choice for the most demanding applications. By combining these three items, you receive standard 5 micron filtration, excellent regulator flow characteristics with minimal pressure drop and high quality lubrication to your vital pneumatic components. The compact, flexible design allows for easy service while the patented Flow-Guide® ensures years of trouble-free operation. Champion industrial duty particulate filters are designed for the removal of solid contaminants down to 5 micron and the separation of bulk liquids. The optional coalescing filters are designed for protecting critical applications and expensive pneumatic equipment by preventing oil aerosols and sub-micronic particles from damaging expensive components. Champion lubricators inject an oil aerosol into the flowing air stream to automatically provide the proper amount of internal lubricant to vital pneumatic components. Champion heavy duty air line regulators are a convenient and low cost method of reducing a supplied air pressure to a desired outlet pressure. The regulator transforms a fluctuating inlet pressure to a more constant reduced pressure which extends the life of pneumatic components and reduces energy consumption. Compact, flexible design Easy to service Manual drain - standard Automatic mechanical drain - optional Quick disconnect metal bowl with sight gauge and safety warning latch Balanced valve design for superior reulation characteristics Lubricator can be filled under pressure Variable Flow-Guide™ orifice maintains constant oil-to-air ratio, regardless of air flow

Filter-Regulator-Lubricator

FRL

Champion’s modular Filters-Regulators-Lubricators (FRL’s) are the perfect choice for the most demanding applications. By combining these three items, you receive standard 5 micron filtration, excellent regulator flow characteristics with minimal pressure drop and high quality lubrication to your vital pneumatic components. The compact, flexible design allows for easy service while the patented Flow-Guide® ensures years of trouble-free operation.

Champion industrial duty particulate filters are designed for the removal of solid contaminants down to 5 micron and the separation of bulk liquids. The optional coalescing filters are designed for protecting critical applications and expensive pneumatic equipment by preventing oil aerosols and sub-micronic particles from damaging expensive components. Champion lubricators inject an oil aerosol into the flowing air stream to automatically provide the proper amount of internal lubricant to vital pneumatic components. Champion heavy duty air line regulators are a convenient and low cost method of reducing a supplied air pressure to a desired outlet pressure. The regulator transforms a fluctuating inlet pressure to a more constant reduced pressure which extends the life of pneumatic components and reduces energy consumption.

  • Compact, flexible design
  • Easy to service
  • Manual drain - standard
  • Automatic mechanical drain - optional
  • Quick disconnect metal bowl with sight gauge and safety warning latch
  • Balanced valve design for superior reulation characteristics
  • Lubricator can be filled under pressure
  • Variable Flow-Guide™ orifice maintains constant oil-to-air ratio, regardless of air flow
Supplier's Site

Technical Specifications

  Champion
Product Category Industrial Valves
Product Number Filter-Regulator-Lubricator
Product Name Compressor Filters
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Spring Assist - 120563030 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514062 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details