Champion Desiccant Air Dryers Dual Tower - CDHM Series

Description
Dual Tower Desiccant Air Dryers CDHM Series The CDHM Series desiccant air dryers use the proven “Pressure Swing Adsorption” (PSA) method for drying wet compressed air. This requires having two identical towers containing hygroscopic desiccant. The unique design of the CDHM Series allows for the dryer to start and stop with a compressor or point-of-use equipment to eliminate purge loss when off. The solid state memory feature allows the dryer to start where it left off in the drying cycle to prevent wet air downstream. 3 - 50 SCFM Maximum Working Pressure: 150 PSIG Maximum Inlet Temperature: 120°F Pressure Dewpoints to -100°F Unique Energy Saving Design Eliminate purge loss with remote stop/start control
Description
Dual Tower Desiccant Air Dryers CDHM Series The CDHM Series desiccant air dryers use the proven “Pressure Swing Adsorption” (PSA) method for drying wet compressed air. This requires having two identical towers containing hygroscopic desiccant. The unique design of the CDHM Series allows for the dryer to start and stop with a compressor or point-of-use equipment to eliminate purge loss when off. The solid state memory feature allows the dryer to start where it left off in the drying cycle to prevent wet air downstream. 3 - 50 SCFM Maximum Working Pressure: 150 PSIG Maximum Inlet Temperature: 120°F Pressure Dewpoints to -100°F Unique Energy Saving Design Eliminate purge loss with remote stop/start control

Suppliers

Company
Product
Description
Supplier Links
Desiccant Air Dryers - Dual Tower - CDHM Series - Champion
Quincy, IL, USA
Desiccant Air Dryers
Dual Tower - CDHM Series
Desiccant Air Dryers Dual Tower - CDHM Series
Dual Tower Desiccant Air Dryers CDHM Series The CDHM Series desiccant air dryers use the proven “Pressure Swing Adsorption” (PSA) method for drying wet compressed air. This requires having two identical towers containing hygroscopic desiccant. The unique design of the CDHM Series allows for the dryer to start and stop with a compressor or point-of-use equipment to eliminate purge loss when off. The solid state memory feature allows the dryer to start where it left off in the drying cycle to prevent wet air downstream. 3 - 50 SCFM Maximum Working Pressure: 150 PSIG Maximum Inlet Temperature: 120°F Pressure Dewpoints to -100°F Unique Energy Saving Design Eliminate purge loss with remote stop/start control

Dual Tower Desiccant Air Dryers

CDHM Series

The CDHM Series desiccant air dryers use the proven “Pressure Swing Adsorption” (PSA) method for drying wet compressed air. This requires having two identical towers containing hygroscopic desiccant. The unique design of the CDHM Series allows for the dryer to start and stop with a compressor or point-of-use equipment to eliminate purge loss when off. The solid state memory feature allows the dryer to start where it left off in the drying cycle to prevent wet air downstream.

  • 3 - 50 SCFM
  • Maximum Working Pressure: 150 PSIG
  • Maximum Inlet Temperature: 120°F
  • Pressure Dewpoints to -100°F
  • Unique Energy Saving Design
  • Eliminate purge loss with remote stop/start control
Supplier's Site

Technical Specifications

  Champion
Product Category Compressed Air Dryers
Product Number Dual Tower - CDHM Series
Product Name Desiccant Air Dryers
Dryer Technology Desiccant
Unlock Full Specs
to access all available technical data

Similar Products

Membrane Dryer - KMM Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Membrane
Max. Pressure 200 psi (141 m H2O)
Min. Dewpoint -40 F (-40 C)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
ZEKS - ZPB Series Compressed Air Dryer - 2700ZPB - Rogers Machinery Company, Inc.
Specs
Capacity 2700 SCFM (4589 m³/hr)
View Details
Desiccant air dryer - PDAD-51-G3/8 - Festo Corporation
Specs
Dryer Technology Desiccant
Operating Temperature 41 to 122 F (5 to 50 C)
View Details