Champion Lubricated Reciprocating Air Compressors Commandair

Description
Reciprocating Air-Cooled Air Compressors Commandair Champion’s full line of compact Commandair reciprocating air compressors are manufactured to the same quality standards as our larger, industrial models. These packages are sized for smaller air requirements such as small industrial plants, schools, small automotive centers, and do-it-yourselfers. Specifications and Features ½ - 3 hp Up to 125 psig 1.8 – 10.2 acfm at 90 psig Tank or Base Mounted, Vertical or Horizontal Configuration Single Stage, Splash Lubricated Rugged cast iron crankcase, cylinder, and ductile iron crankshaft
Description
Reciprocating Air-Cooled Air Compressors Commandair Champion’s full line of compact Commandair reciprocating air compressors are manufactured to the same quality standards as our larger, industrial models. These packages are sized for smaller air requirements such as small industrial plants, schools, small automotive centers, and do-it-yourselfers. Specifications and Features ½ - 3 hp Up to 125 psig 1.8 – 10.2 acfm at 90 psig Tank or Base Mounted, Vertical or Horizontal Configuration Single Stage, Splash Lubricated Rugged cast iron crankcase, cylinder, and ductile iron crankshaft

Suppliers

Company
Product
Description
Supplier Links
Quincy, IL, USA
Lubricated Reciprocating Air Compressors
Commandair
Lubricated Reciprocating Air Compressors Commandair
Reciprocating Air-Cooled Air Compressors Commandair Champion’s full line of compact Commandair reciprocating air compressors are manufactured to the same quality standards as our larger, industrial models. These packages are sized for smaller air requirements such as small industrial plants, schools, small automotive centers, and do-it-yourselfers. Specifications and Features ½ - 3 hp Up to 125 psig 1.8 – 10.2 acfm at 90 psig Tank or Base Mounted, Vertical or Horizontal Configuration Single Stage, Splash Lubricated Rugged cast iron crankcase, cylinder, and ductile iron crankshaft

Reciprocating Air-Cooled Air Compressors

Commandair

Champion’s full line of compact Commandair reciprocating air compressors are manufactured to the same quality standards as our larger, industrial models. These packages are sized for smaller air requirements such as small industrial plants, schools, small automotive centers, and do-it-yourselfers.

Specifications and Features

  • ½ - 3 hp
  • Up to 125 psig
  • 1.8 – 10.2 acfm at 90 psig
  • Tank or Base Mounted, Vertical or Horizontal Configuration
  • Single Stage, Splash Lubricated
  • Rugged cast iron crankcase, cylinder, and ductile iron crankshaft
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number Commandair
Product Name Lubricated Reciprocating Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated
Mass Flow Capacity 1.8 to 10.2 SCFM (3.06 to 17.34 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details