Oberdorfer Pumps Hydraulic Pump 820BS-10

Description
CENTRIFUGAL PUMP, 97 GPM, FKM MECH, REPAIR KIT: OB11453. FREE 2 YEAR RADWELL WARRANTY
Description
CENTRIFUGAL PUMP, 97 GPM, FKM MECH, REPAIR KIT: OB11453. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 45932524 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
45932524
Hydraulic Pump 45932524
CENTRIFUGAL PUMP, 97 GPM, FKM MECH, REPAIR KIT: OB11453. FREE 2 YEAR RADWELL WARRANTY

CENTRIFUGAL PUMP, 97 GPM, FKM MECH, REPAIR KIT: OB11453. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 45932524
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 160.000 GPM (0.00 to 606.06 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details